Products specifications Report Issue?

Category Isolators - Special Purpose Isolators
Mfr Sharp Microelectronics
Series OPIC™
Package Tube
Product Status Obsolete
Type Power Transistor Driver
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 10kV/µs
Input Type DC
Current - Output / Channel 500mA, 600mA
Propagation Delay tpLH / tpHL (Max) 5µs, 5µs
Rise / Fall Time (Typ) 200ns, 100ns
Voltage - Forward (Vf) (Typ) 1.1 V
Current - DC Forward (If) (Max) 25 mA
Voltage - Supply 5.4V ~ 13V
Temperature Range - Operating -20°C ~ 80°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Approval Agency UR
Standard Package 50 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 269405-PC942
Ultra Librarian 3D Model Ultra Librarian PC942 CAD Model

Description

The Sharp Microelectronics 269405-PC942 is a power transistor driver isolator.

  • Series: OPIC™ series, which is known for its high isolation voltage and fast response time
  • Designed for: DC input applications, providing electrical isolation between the input and output circuits
  • Maximum Forward Current (If): 25mA
  • Forward Voltage (Vf): 1.1V
  • Rise and Fall Times: 200ns and 100ns respectively
  • Current Output: 500mA and 600mA
  • Allows to: drive power transistors and other high-current devices
  • Isolation Voltage: 5000Vrms
  • Component Type: through-hole
  • Package: 8-DIP
  • Status: obsolete product.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV TRNSMTR 8DIP
Lowest to $17.8578
ECAD model for HCPL-4100
Broadcom Limited
OPTOISO 5KV GATE DRVR BIPOL 8DIP / Optoisolator Power Transistor Driver 5000Vrms 1 Channel 8-DIP
Need more? Email Us
ECAD model for HCPL-3000-000E
CEL
OPTOISO 5KV FOR IGBT DVR 8SMD GW
Need more? Email Us
ECAD model for PS9634L
Broadcom Limited
OPTOISO 3.75KV RECEIVER 8DIP GW
Lowest to $7.9773
ECAD model for HCPL-4200-500E
Broadcom Limited
OPTOISO 1.5KV POWER MOSFET 8DIP
Need more? Email Us
ECAD model for 5962-9314001HPA
ON Semiconductor
OPTOISO 2.5KV OPN COLLECTOR 8DIP / Optoisolator AC Line Monitor 2500Vrms 1 Channel 8-PDIP
Need more? Email Us
ECAD model for MID400M
Advanced Photonix, Inc.
OPTOISO PHOTOCELL OPTOCOUPLER
Need more? Email Us
ECAD model for NSL-32SR2
Broadcom Limited
OPTOISO 3.75KV TRANSMITTER 8DIP
Lowest to $6.2890
ECAD model for HCPL-4100-000E
Advanced Photonix, Inc.
OPTOISO PHOTOCELL OPTOCOUPLER
Lowest to $8.1493
ECAD model for NSL-32SR2S

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention