EN
  • EN
  • DE

PC817B=PC817X2NSZW

Part No PC817B=PC817X2NSZW
Manufacturer Sharp Microelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958378-PC817B=PC817X2NSZW
Categories OEM Parts(O-R)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC817B=PC817X2NSZW CAD Model

Description

The PC817B is an optocoupler manufactured by Sharp Microelectronics. It consists of an infrared emitting diode and a phototransistor, providing electrical isolation between the input and output circuits. Optocouplers are widely used for signal isolation, noise reduction, and safety isolation in various electronic applications.

Applications

  • Power Supplies: Used in power supplies for feedback control and isolation between the primary and secondary sides.
  • Industrial Control: Employed in industrial control systems for signal isolation and noise reduction in control signals.
  • Motor Control: Integrated into motor control circuits for isolating control signals from the power stage.
  • Telecommunications: Utilized in telecommunications equipment for signal isolation and protection against voltage surges.
  • Medical Equipment: Used in medical devices for patient safety and electrical isolation.

Features

  • High Isolation Voltage: Provides high electrical isolation between the input and output circuits.
  • Compact Size: Small form factor allows for high-density circuit board designs.
  • Low Input Current: Requires low input current for activation.
  • High Current Transfer Ratio (CTR): Provides efficient signal transfer between the input and output.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits

  • Electrical Isolation: Prevents electrical noise and voltage surges from affecting sensitive circuits.
  • Improved Safety: Protects users and equipment from electrical hazards.
  • Reduced Noise: Minimizes noise and interference in signal transmission.
  • Simplified Design: Easy to integrate into various electronic circuits and systems.
  • Cost-Effective: Offers a cost-efficient solution for signal isolation and protection.

Additional Details

The PC817B optocoupler is characterized by parameters such as isolation voltage, current transfer ratio, and input forward voltage. It is available in a DIP package and is designed to meet industry standards for performance and reliability. Consult the Sharp Microelectronics datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Qorvo US Inc.
Lowest to $9.7932
Ricoh
IC Smc Volt Reg 3V
Lowest to $0.2610
Pericom
Lowest to $3.9178
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537
NEC
Need more? Email Us
Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $16.8299
Hitachi, Ltd
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
835+ $0.0693 $57.8655
2,045+ $0.0566 $115.7470
3,125+ $0.0554 $173.1250
4,350+ $0.0531 $230.9850
5,560+ $0.0520 $289.1200
7,500+ $0.0462 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 314,000 pieces
MOQ: 835 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess