Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833440-PC457LONIP0F
Ultra Librarian 3D Model Ultra Librarian PC457LONIP0F CAD Model

Description

The PC457LONIP0F is a Photocoupler manufactured by Sharp Microelectronics. This device provides electrical isolation between circuits, safeguarding against voltage spikes and electrical noise. By utilizing an LED and phototransistor, it optically transmits signals, ensuring safe and reliable communication across different ground potentials.

Applications

  • Industrial Automation: Commonly found in Programmable Logic Controllers (PLCs) for isolated input and output functionalities.
  • Power Supply Systems: Offers galvanic isolation in switch-mode power supplies and inverters.
  • Motor Control Applications: Isolates control signals effectively in motor drives and inverter circuits.
  • Medical Instrumentation: Ensures safety isolation in medical equipment, thereby protecting both patients and devices.
  • Communication Interfaces: Employed in data communication setups to isolate varying ground potentials.

Features

  • High Isolation Voltage: Capable of withstanding significant voltage differences between input and output circuits.
  • Compact Design: Space-efficient package suited for densely packed PCB layouts.
  • High Current Transfer Ratio (CTR): Facilitates efficient signal transmission with minimal current wastage.
  • Low Input Current: Reduces power consumption within the control circuitry.
  • RoHS Compliance: Aligned with environmental standards, restricting the inclusion of hazardous substances.

Benefits

  • Enhanced Safety Measures: Shields circuits and operators from high-voltage risks through robust isolation barriers.
  • Noise Reduction: Lowers the impact of electrical disturbances on signal transmission, resulting in improved signal clarity.
  • Ground Loop Prevention: Prevents ground loops, which can lead to inaccurate readings and potential equipment damage.
  • Improved System Reliability: Isolates faults to avert widespread system failures.
  • Space Optimization: Compact packaging allows integration into circuit boards with limited space.

Additional Details

The PC457LONIP0F typically utilizes a through-hole mounting configuration. Its specifications encompass a defined isolation voltage rating (e.g., 5000 Vrms), a designated current transfer ratio range, and maximum ratings for the forward current and reverse voltage of the input LED. Additionally, the output phototransistor includes specific collector-emitter voltage and current ratings that must be considered for effective utilization. Refer to the manufacturer's datasheet for comprehensive electrical specifications, application guidelines, and safety information.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for STK7562J
Exar Corporation
Lowest to $18.2799
ECAD model for XRT83G10A
Yageo
Lowest to $0.0017
ECAD model for RC0402FR-0768K
Murata Electronics North America
Need more? Email Us
ECAD model for XRCMR30M395FEQAOJ1
WIN SOURCE
Need more? Email Us
ECAD model for SIP01-1.778 1*21P 180D L=12.1
Samsung
Need more? Email Us
ECAD model for K4S280432K-UC75
Cree Inc.
Need more? Email Us
ECAD model for XPEAMB-L1-A30-N4-C-01
Cree Inc.
Need more? Email Us
ECAD model for XPGWHT-01-5D1-R50-02
Yageo
Lowest to $0.0026
ECAD model for RC0402FR-07240R

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention