EN
  • EN
  • DE

164-11008

Part No 164-11008
Manufacturer HellermannTyton
Catalog Wire Ducts, Raceways
Description WIRE DUCT SLOTTED SCREW 1.64'  /  Wire Duct White Slotted (Raceway), Base Screw 1.64' (500.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Wire Ducts, Raceways
Mfr HellermannTyton
Series HelaDuct Flex
Package Box
Wire Duct Type Slotted (Raceway), Base
Height 0.531" (13.50mm)
Length 1.64' (500.00mm)
Width 0.433" (11.00mm)
Mounting Type Screw
Material Polypropylene (PP)
Color White
Base Product Number 164-11
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.8510
Other Names 1436-164-11008
Standard Package 100
Win Source Part Number 1110628-164-11008
Ultra Librarian 3D Model Ultra Librarian 164-11008 CAD Model

Description

The HellermannTyton HelaDuct Flex 1110628-164-11008 wire duct is perfect for managing wires and cables.

  • Material: Polypropylene (PP)
  • Color: White
  • Duct Type: Slotted (Raceway), Base
  • Mounting: Screws
  • Application: Cables and Wire Management
  • Manufacturer: HellermannTyton

You May Also Be Interested in

Panduit Corp
Need more? Email Us
Panduit Corp
WIRE DUCT SLOTTED 2PC SCRW 6.56' / Wire Duct Gray, Light Slotted (Raceway), 2 Piece Screw 6.56' (2.00m)
Need more? Email Us
Essentra Components
Need more? Email Us
Hammond Manufacturing
WIRE DUCT SOLID SCREW 2' GRAY / Wire Duct Gray Solid (Raceway), Single Channel Screw 2.00' (609.60mm)
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
WIRE DUCT SLOTTED 2PC SCRW 6.56' / Wire Duct Gray, Light Slotted (Raceway), 2 Piece Screw 6.56' (2.00m)
Need more? Email Us
HellermannTyton
WIRE DUCT SLOTTED SCREW 1.64' / Wire Duct White Slotted (Raceway), Base Screw 1.64' (500.00mm)
Need more? Email Us
Essentra Components
Need more? Email Us
Panduit Corp
WIRE DUCT SLOTTED NO HAL GRY 2M
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess