Products specifications Report Issue?

Category Isolators - Optoisolators - Triac, SCR Output Optoisolators
Mfr Sharp Microelectronics
Package Tube
Product Status Discontinued
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Voltage - Isolation 5000Vrms
Voltage - Off State 600 V
Static dV/dt (Min) 1kV/µs
Current - LED Trigger (Ift) (Max) 5mA
Current - On State (It (RMS)) (Max) 100 mA
Current - Hold (Ih) 3.5mA
Turn On Time 100µs (Max)
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 50 mA
Temperature Range - Operating -30°C ~ 100°C
Mounting Type Surface Mount
Package / Case 6-SMD (5 Leads), Gull Wing
Supplier Device Package 6-SMD
Approval Agency CSA, UR, VDE
Base Product Number PC3SD11
Standard Package 50 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 888647-PC3SD11YXPCH
Ultra Librarian 3D Model Ultra Librarian PC3SD11YXPCH CAD Model

Description

The 888647-PC3SD11YXPCH is a triac output optoisolator from Sharp Microelectronics.

  • Package: 6-SMD (5 Leads), Gull Wing
  • Maximum Forward Current: 50 mA
  • Typical Forward Voltage: 1.2V
  • Maximum Off-State Voltage: 600V
  • Maximum On-State Current: 100 mA
  • Number of Channels: 1
  • Voltage Isolation: 5000Vrms
  • Zero-Crossing Circuit: No
  • Static dV/dt: 1kV/μs
  • LED Trigger Current: maximum 5mA
  • Turn-On Time: 100μs (max)
  • Operating Temperature: -30°C to 100°C
  • Approvals: CSA, UR, and VDE
  • Status: Discontinued

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRIAC 8DIP
Lowest to $0.9417
ECAD model for TLP525G-2
ON Semiconductor
OPTOISOLATOR 4.17KV TRIAC 6DIP
Need more? Email Us
ECAD model for MOC3162TVM
ON Semiconductor
OPTOISOLATOR 4.17KV TRIAC 6SMD
Need more? Email Us
ECAD model for MOC3063SVM
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP3023(D4,S,F,T)
Toshiba Semiconductor and Storage
OPTOISOLATOR 3KV TRIAC 4SOP
Lowest to $1.5730
ECAD model for TLP260J
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP525G-1
Toshiba Semiconductor and Storage
Optocoupler Triac AC-OUT 1-CH 400V 4-Pin MFSOP T/R
Lowest to $0.8379
ECAD model for TLP160G(TPL,U,F)
Toshiba Semiconductor and Storage
Optocoupler Triac AC-OUT 1-CH 400V 4-Pin MFSOP / OPTOISOLATOR 2.5KV TRIAC 6MFSOP
Lowest to $0.8150
ECAD model for TLP160G
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRIAC 6MFSOP
Lowest to $1.7462
ECAD model for TLP160G(TPR,U,F)

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention