The TLP525G-1 is a single-channel photocoupler from Toshiba Semiconductor and Storage designed for applications that require reinforced insulation. It features a high collector-emitter voltage and improved common-mode transient immunity. It consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor.
Applications
- Programmable Logic Controllers (PLCs)
- Inverter control
- AC servo drives
- Industrial equipment
- Power supplies
- High voltage isolation circuits
Features
- Single channel configuration
- High isolation voltage: 5000 Vrms (minimum)
- Collector-emitter voltage: 80 V (minimum)
- Current transfer ratio (CTR): 50% to 300%
- Operating temperature: -55°C to 100°C
- Reinforced insulation
- High common-mode transient immunity: ±15 kV/μs (typical)
- Lead-free construction
- RoHS compliant
Benefits
- Provides enhanced electrical isolation between input and output
- Offers superior protection against high voltage transients
- Reduces noise and interference in sensitive control circuits
- Improves reliability and lifespan of connected equipment, particularly in harsh industrial environments
- Simplifies circuit design with its compact package
- Meets stringent safety standards for reinforced insulation
Additional Details
The TLP525G-1 is available in a 5-pin DIP (Dual In-Line Package). The input diode forward voltage is typically 1.25V, and the collector power dissipation is 125mW. The 'G' in the part number indicates guaranteed performance characteristics related to isolation and safety. The device's high common-mode transient immunity prevents spurious signals from being coupled across the isolation barrier, ensuring reliable operation in noisy environments. Its design adheres to stringent international safety standards such as UL, CSA, and VDE. It is important to refer to the manufacturer's datasheet for comprehensive electrical specifications, application guidelines, and safety certifications.