EN
  • EN
  • DE

TLP3023(D4,S,F,T)

Part No TLP3023(D4,S,F,T)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Triac, SCR Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Triac,SCR Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218183-TLP3023(D4,S,F,T)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP3023(D4,S,F,T) CAD Model

Description

The TLP3023(D4,S,F,T) is a photocoupler from Toshiba Semiconductor and Storage, consisting of a gallium arsenide infrared emitting diode (LED) optically coupled to a silicon photo-triac. It is engineered for applications demanding electrical isolation and AC load switching, offering a safe and dependable interface between low-voltage control circuits and high-voltage AC circuits.

Applications

  • Solid State Relays (SSRs): A key component in SSRs, enabling AC loads to be switched without the use of mechanical contacts.
  • Industrial Control Systems: Employed in industrial automation equipment for isolated control of AC-powered components.
  • Lighting Control Systems: Integrated into lighting systems for dimming and switching AC-powered lights.
  • Motor Control: Used in AC motor control circuits to provide electrical isolation between the control circuit and the motor.
  • Home Appliances: Incorporated into appliances such as washing machines and air conditioners for switching AC loads securely.

Features

  • High Isolation Voltage: Offers a high level of electrical isolation between the input and output circuits.
  • Photo-Triac Output: Utilizes a photo-triac for efficient and dependable AC load switching.
  • Low Trigger Current: Requires minimal input current to activate the triac, thus minimizing power consumption.
  • Compact Package: Designed with a small footprint to conserve space on circuit boards.
  • RoHS Compliant: Complies with environmental regulations by being free of hazardous substances.

Benefits

  • Enhanced Safety: Protects control circuits from high-voltage AC power.
  • Improved Reliability: Solid-state design ensures a longer lifespan compared to mechanical relays.
  • Noise Reduction: Isolates circuits, which minimizes electrical noise and interference.
  • Simplified Design: Simplifies the design process for AC load control circuits.
  • Reduced Maintenance: Solid-state construction reduces the frequency of required maintenance.

Additional Details

The TLP3023(D4,S,F,T) photocoupler functions by emitting infrared light from the LED when it is forward biased. This light then activates the photo-triac, enabling current to flow through the AC load. The (D4,S,F,T) suffix specifies unique testing, packaging, and taping options for this specific variant.

Crucial specifications include the repetitive peak off-state voltage (VDRM), on-state RMS current (IT(RMS)), and isolation voltage (Viso). The device typically operates within a temperature range of -30°C to +100°C. Proper component selection and thermal management are paramount to ensure reliable and safe operation.

You May Also Be Interested in

Vishay
PHOTOCOUPLER TRIAC 800V 6DIP
Need more? Email Us
ON Semiconductor
4-Pin Full Pitch Mini-Flat Package Random-Phase Triac Driver Output Optocouplers | OPTOISOLATOR 3.75KV TRIAC 4MFP
Lowest to $0.7785
Sharp Microelectronics
Photothyristor Coupler
Need more? Email Us
Vishay
Optocoupler with Phototriac Output
Need more? Email Us
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $2.0374
Panasonic
OPTOISOLATOR 3.75KV TRIAC 4SOP
Lowest to $0.6061
Panasonic
OPTOISOLATOR 5KV TRIAC 6SMD
Need more? Email Us
Sharp Microelectronics
Cost effective Non-zero cross type Mini-Flat Package Phototriac Coupler for triggering
Lowest to $7.4948
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $1.1311

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7265 $58.1200
195+ $0.5960 $116.2200
300+ $0.5775 $173.2500
415+ $0.5590 $231.9850
535+ $0.5405 $289.1675
720+ $0.4839 $348.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess