EN
  • EN
  • DE

PC3Q15

Part No PC3Q15
Manufacturer Sharp Microelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084061-PC3Q15
Categories OEM Parts(O-R)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC3Q15 CAD Model

Description

The PC3Q15 is a photocoupler manufactured by Sharp Microelectronics, designed for electrical isolation between circuits. It provides reliable signal transmission while safeguarding sensitive components from voltage surges and electrical noise. Its optimized design and performance characteristics make it suitable for a range of applications where isolation is critical.

Applications

  • Power Supplies: Isolation in switched-mode power supplies (SMPS) and other power conversion applications.
  • Industrial Automation: Signal isolation in programmable logic controllers (PLCs) and industrial control systems.
  • Motor Control: Isolation of control signals in motor drives and inverters.
  • Measurement Instruments: Used in instruments requiring isolation for accurate and safe measurements.
  • Communication Equipment: Isolation in data transmission systems to prevent ground loops and noise interference.

Features

  • High Isolation Voltage: Provides a high level of electrical isolation between input and output.
  • Compact Package: Small form factor for space-saving design and efficient board layout.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer with minimal power consumption.
  • Low Input Current: Requires low current to activate, making it compatible with low-power logic circuits.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Enhanced Safety: Galvanic isolation protects users and equipment from high-voltage hazards.
  • Improved System Reliability: Prevents noise and transient voltages from affecting circuit performance.
  • Reduced Board Space: Compact design allows for higher component density on circuit boards.
  • Lower Power Consumption: Efficient signal transfer minimizes power usage.
  • Simplified Circuit Design: Easier to implement isolated circuits with standard components.

Additional Details

The PC3Q15 photocoupler typically includes an LED on the input side and a phototransistor or other photosensitive device on the output side. When current flows through the LED, it emits light that triggers the output device, enabling current flow in the isolated circuit. The device is available in various surface-mount packages. Specifications include isolation voltage rating, current transfer ratio characteristics, and operating temperature range. Designers should refer to the manufacturer's datasheet for detailed electrical parameters and application guidelines.

You May Also Be Interested in

Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us
Ricoh
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218
Ericsson
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LIN POS ADJ 150MA SOT89-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $0.3269

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess