The Intel DM82556CDE is a network interface controller (NIC) designed for embedded systems and networking applications. It is part of Intel's extensive range of networking solutions, aimed at providing reliable and high-performance connectivity.
Applications
- Embedded systems requiring network connectivity
- Industrial control systems
- Networking appliances
- Communication devices
- Point-of-sale (POS) systems
Features
- Integrated Ethernet MAC and PHY
- Supports 10/100 Mbps Ethernet speeds
- PCI interface for system integration
- Low power consumption
- IEEE 802.3 compliance
- Supports various network protocols
- Advanced power management features
Benefits
- Enables network connectivity for embedded systems
- Reduces system cost and complexity with integrated MAC and PHY
- Offers reliable and high-performance Ethernet communication
- Facilitates easy integration into existing systems with PCI interface
- Minimizes power consumption, making it suitable for battery-powered devices
- Ensures compatibility with standard Ethernet networks through IEEE 802.3 compliance
Additional Details
The DM82556CDE integrates both the Media Access Controller (MAC) and Physical Layer (PHY) functions, reducing the need for external components and simplifying the design process. Its PCI interface allows for seamless integration with a wide range of computer systems. The device also supports various network protocols, ensuring compatibility with diverse network environments. With its low power consumption, the DM82556CDE is well-suited for applications where power efficiency is critical. Its advanced power management features further optimize power usage, extending battery life in portable devices.
The Intel DM82556CDE provides a robust and efficient solution for adding Ethernet connectivity to embedded systems and networking devices. Its integrated features, PCI interface, and low power consumption make it an ideal choice for a variety of applications.