EN
  • EN
  • DE

PC358T

Part No PC358T
Manufacturer Sharp Microelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084040-PC358T
Categories OEM Parts(O-R)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC358T CAD Model

Description

The PC358T is a dual-channel transistor output photocoupler manufactured by Sharp Microelectronics. It provides electrical isolation between input and output circuits and is commonly used in industrial control systems, telecommunications equipment, and power supplies. The device integrates two independent channels, each consisting of an infrared emitting diode (IRED) and a phototransistor. When current flows through the IRED, it emits infrared light, which activates the corresponding phototransistor and allows current to flow in the output circuit, thus achieving electrical isolation.

Applications:

  • Programmable Logic Controllers (PLCs): Provides isolated input and output channels for industrial automation.
  • Inverter Circuits: Isolates control signals in power inverter systems.
  • Microprocessor Input/Output Interfaces: Protects sensitive microprocessor inputs from voltage transients.
  • Power Supplies: Used in isolated power supply designs for feedback and control.
  • Industrial Control Equipment: Offers isolation for various control signals in industrial machinery.

Features:

  • Dual-Channel Configuration: Offers two independent isolation channels in a single package.
  • High Isolation Voltage: Ensures robust electrical isolation between input and output.
  • Compact Package: Allows for space-efficient integration in high-density circuits.
  • Transistor Output: Provides a reliable and straightforward switching mechanism.
  • Current Transfer Ratio (CTR): Characterized CTR guarantees predictable output performance.

Benefits:

  • Enhanced Safety: Protects control circuits from high-voltage hazards.
  • Noise Reduction: Minimizes electrical noise interference in signal transmission.
  • Reliable Switching: Delivers consistent and dependable switching operations.
  • Space Efficiency: Integrates multiple isolation channels into a single, compact package.
  • Simplified Design: Facilitates easier implementation of isolation in electronic systems.

The PC358T's high isolation voltage ensures that high-voltage transients and surges do not affect low-voltage control circuitry. The current transfer ratio (CTR) specifies the relationship between the input current and the output current, allowing designers to predict circuit behavior. The compact package design enables use in densely populated circuit boards, saving space. The transistor output is compatible with a variety of digital logic levels, enhancing its versatility. The wide operating temperature range allows it to operate reliably in diverse environmental conditions. This photocoupler is well-suited for applications where safety, reliability, and space efficiency are critical.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
NEC
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $0.3269
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Nisshinbo Micro Devices Inc.
Lowest to $0.3269
Pericom
Lowest to $3.9178
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads
Lowest to $0.5094

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess