EN
  • EN
  • DE

PC352T11

Part No PC352T11
Manufacturer Sharp Microelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084034-PC352T11
Categories OEM Parts(O-R)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC352T11 CAD Model

Description

The PC352T11 is a high-isolation voltage, single-channel transistor output photocoupler manufactured by Sharp Microelectronics. It is designed for applications requiring electrical isolation between input and output circuits. This photocoupler integrates an infrared emitting diode (IRED) on the input side and a phototransistor on the output side. When current flows through the IRED, it emits infrared light, which activates the phototransistor, allowing current to flow in the output circuit. This process achieves electrical isolation, protecting sensitive circuits from voltage spikes and noise.

Applications:

  • Programmable Logic Controllers (PLCs): Used for isolating control signals.
  • Inverter Circuits: Provides isolation between the control and power stages.
  • Microprocessor Input/Output Interfaces: Isolates sensitive microprocessor inputs from external signals.
  • Power Supplies: Used for feedback and control signal isolation.
  • General Purpose Isolation: Provides electrical isolation in various electronic circuits.

Features:

  • High Isolation Voltage: Offers robust electrical isolation between input and output.
  • Compact Package: Space-saving design for high-density applications.
  • Transistor Output: Provides a simple and reliable switching output.
  • Current Transfer Ratio (CTR): Specified CTR ensures predictable output performance.
  • Low Input Current: Requires minimal current for activation.

Benefits:

  • Electrical Isolation: Protects sensitive circuits from high voltages and transients.
  • Noise Immunity: Reduces the impact of electrical noise on signal integrity.
  • Reliable Switching: Provides consistent and dependable switching performance.
  • Compact Design: Saves valuable board space in densely populated circuits.
  • Simplified Circuit Design: Eases the integration of isolation into existing designs.

The PC352T11 features a high isolation voltage, typically in the kilovolt range, ensuring that high-voltage transients and surges do not affect the low-voltage control circuitry. The current transfer ratio (CTR) is an important parameter, indicating the ratio of output current to input current. The device's small footprint allows for use in compact electronic devices and systems. The transistor output is compatible with a wide range of digital logic levels, making it versatile for numerous applications. Its operating temperature range ensures reliable performance in various environmental conditions. The PC352T11 is suitable for applications where safety and reliability are critical.

You May Also Be Interested in

Ericsson
Need more? Email Us
Realtek
Lowest to $1.6320
Ricoh
IC Smc Volt Reg 3V
Lowest to $0.2610
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537
Murata Electronics North America
Need more? Email Us
Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LIN POS ADJ 150MA SOT89-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Need more? Email Us
Ricoh
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess