Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Sharp Microelectronics
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Programmable Not Verified
Type Timing Control
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 480623-LZ9FD534
Ultra Librarian 3D Model Ultra Librarian LZ9FD534 CAD Model

Description

The 480623-LZ9FD534 is a specialized integrated circuit designed for timing control applications.

  • Application: Timing Control
  • Packaging: Tape & Reel (TR) / Cut Tape (CT)
  • Mounting Type: Surface Mount
  • Standard Package: 2,500 pieces
  • Manufacturer: Sharp Microelectronics
  • Lifecycle Status: Obsolete
  • Programmable: No
  • Package: 28-VFQFN Exposed Pad
  • Supplier Device Package: 28-QFN (5x5)
  • ECCN: EAR99
  • REACH Status: Unaffected
  • HTSUS Code: 8542.39.0001
  • MSL Level: 1 (Unlimited Moisture Sensitivity)

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $43.8698
ECAD model for AD9942BBCZ
Freescale Semiconductor - NXP
MPC5602B - NXP 32-BIT MCU, POWER
Need more? Email Us
ECAD model for SPC50602PEFOMLL6
Infineon Technologies
Lowest to $0.9521
ECAD model for SLB9635TT1.2FW
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8MINI MAP / Secure Memory 8-Mini Map (2x3)
Need more? Email Us
ECAD model for AT88SC0404CA-Y6H-T
Microchip Technology
IC EEPROM 128K I2C 5MHZ 8SOIC / Secure Memory 8-SOIC
Need more? Email Us
ECAD model for AT88SC12816C-SU
Infineon Technologies
Lowest to $1.9831
ECAD model for SLB9655TT1.2FW4.31
National Semiconductor (TI)
MM14543BMJ-MIL
Need more? Email Us
ECAD model for MM14543BMJ-MIL
Infineon Technologies
Secure MCU 16bit CISC 3.3V 28-Pin TSSOP
Lowest to $0.8978
ECAD model for SLB9635TT1.2FW3.16
Intersil
Lowest to $4.0463
ECAD model for SLB9635TT12 FM317

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.7898 $70.1082
21+ $6.3917 $134.2257
32+ $6.1919 $198.1408
44+ $5.9922 $263.6568
56+ $5.7925 $324.3800
75+ $5.1933 $389.4975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,500 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention