EN
  • EN
  • DE

LH5P8128T-70

Part No LH5P8128T-70
Manufacturer Sharp Microelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069676-LH5P8128T-70
Categories OEM Parts(J-L)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH5P8128T-70 CAD Model

Description

The LH5P8128T-70 is a high-speed, low-power 128K x 8-bit CMOS Static RAM (SRAM) manufactured by Sharp Microelectronics. The '-70' likely indicates a 70ns access time, making it faster than the LH5P8128N-80. It is designed for applications requiring fast memory access and minimal power consumption.

Applications

  • High-Performance Computing: Used as cache memory in CPUs and other high-speed processors.
  • Graphics Processing Units (GPUs): Employed for frame buffers and texture memory in graphics cards.
  • Digital Signal Processing (DSP): Utilized in DSP systems for high-speed data storage and retrieval.
  • Networking Equipment: Integrated into routers, switches, and other networking devices for packet buffering and data storage.
  • Industrial Automation: Used in industrial control systems requiring fast and reliable memory.

Features

  • Fast Access Time: 70 ns access time enables rapid data reads and writes.
  • Low Power Consumption: CMOS technology minimizes power usage, crucial for battery-powered devices and reducing heat dissipation.
  • Fully Static Operation: Eliminates the need for external refresh cycles, simplifying system design and reducing power consumption.
  • TTL Compatible Inputs and Outputs: Allows for easy interfacing with standard TTL logic circuits.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying power supply requirements.
  • Three-State Outputs: Enables easy memory expansion and shared memory configurations.
  • 128K x 8 Organization: Provides a convenient memory organization for various applications.

Benefits

  • Improved System Performance: Fast access times minimize memory latency, leading to faster overall system performance.
  • Reduced Power Consumption: Low-power operation extends battery life and minimizes heat generation.
  • Simplified System Design: Fully static operation and TTL compatibility simplify system design and reduce component count.
  • Increased System Reliability: High-quality manufacturing processes ensure reliable operation in demanding environments.

Technical Specifications (Estimated)

Organization: 128K x 8

Access Time: 70 ns

Supply Voltage: 5V

Operating Temperature: 0°C to +70°C (Commercial Grade)

Package: DIP (Dual In-line Package) or SOP (Small Outline Package)

The LH5P8128T-70 SRAM is a high-performance memory solution suitable for a wide range of applications requiring fast access times and low power consumption. Its TTL compatibility and single 5V power supply simplify system integration. The 70ns access time provides even faster performance than slower versions of the same chip family, useful for time-critical applications.

You May Also Be Interested in

TT Electronics
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
Hewlett Packard
Aruba Airwave DL360 ENT HW Appliance
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Crouse-Hinds
Need more? Email Us
L-com
Sma Male to N Female Bulkhead Using CA-100 Coax, 3
Need more? Email Us
TT Electronics
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7685 $63.4535
25+ $4.7331 $118.3275
38+ $4.5853 $174.2414
53+ $4.4373 $235.1769
68+ $4.2894 $291.6792
91+ $3.8457 $349.9587
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess