EN
  • EN
  • DE

CS12FTER160

Part No CS12FTER160
Manufacturer Viking Tech
Catalog Custom Parts (B - D)
Description 2512 1% TCR100 160M?
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 2512
Lead Free Lead Free
Power Rating 1 W
Resistance 160 mΩ
Win Source Part Number 1159538-CS12FTER160
Categories Custom Parts
Manufacturer Viking Tech
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS12FTER160 CAD Model

Description

The CS12FTER160 is a precision current sense resistor manufactured by Viking Tech. It is designed for accurate current measurement in a variety of electronic circuits. These resistors offer low resistance values, high power handling capabilities, and excellent temperature stability, making them suitable for demanding applications such as power supplies, motor control systems, and battery management systems. The CS12FTER160 provides a reliable and precise way to monitor current flow, enabling accurate control and protection of electronic devices.

Applications

  • Power supplies
  • Motor control systems
  • Battery management systems
  • Current monitoring circuits
  • Automotive electronics

Features

  • Low resistance value
  • High power handling
  • Excellent temperature stability
  • Low thermal EMF
  • RoHS compliant
  • Surface mount package

Benefits

  • Accurate current sensing: Low resistance value allows for precise current measurement with minimal voltage drop.
  • Reliable performance: High power handling ensures stable operation under high current conditions.
  • Stable measurements: Excellent temperature stability minimizes resistance drift over temperature, providing consistent results.
  • Reduced errors: Low thermal EMF minimizes errors caused by temperature gradients.
  • Environmentally friendly: RoHS compliant, ensuring compliance with environmental regulations.

Additional Details

The CS12FTER160 is typically manufactured using a metal alloy resistive element, which provides excellent temperature stability and low thermal EMF. The resistor is available in a surface mount package, making it easy to integrate into automated assembly processes. The resistance value is precisely trimmed to ensure accurate current measurement. It is crucial to consult the product datasheet for detailed specifications, including resistance value, tolerance, power rating, and temperature coefficient of resistance. This resistor is designed for high-reliability applications where accurate current sensing is critical for proper system operation.

You May Also Be Interested in

Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
TE Connectivity
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess