EN
  • EN
  • DE

LH5268A-10LL

Part No LH5268A-10LL
Manufacturer Sharp Microelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979277-LH5268A-10LL
Categories OEM Parts(J-L)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH5268A-10LL CAD Model

Description

The LH5268A-10LL is a 65536-bit static RAM (SRAM) organized as 8192 words by 8 bits. It is manufactured by Sharp Microelectronics. This SRAM offers fast access times, making it suitable for applications that require quick data retrieval and storage.

Applications:

  • Cache memory: Enhancing the performance of microprocessors and controllers by providing fast access to frequently used data.
  • Data buffers: Temporarily storing data in communication systems and data acquisition systems.
  • Embedded systems: Providing memory for storing program code and data in embedded control applications.
  • Industrial control systems: Storing configuration settings and real-time data in industrial automation equipment.
  • Medical devices: Retaining critical data in medical monitoring and diagnostic equipment.

Features:

  • Fast access time: Provides quick read and write operations, typically around 100ns.
  • Low power consumption: Reduces energy usage in battery-powered devices and energy-sensitive applications.
  • TTL compatible inputs and outputs: Allows easy interfacing with standard logic circuits.
  • Single 5V power supply: Simplifies power supply requirements.
  • Three-state output: Enables easy memory expansion and bus sharing.

Benefits:

  • Improved system performance: Enables faster data processing and execution of applications.
  • Extended battery life: Reduces power consumption in portable devices, prolonging operational time.
  • Simplified integration: Facilitates easy connection with other system components.
  • High reliability: Provides stable and dependable memory storage.
  • Cost-effective solution: Offers a balance of performance and value for memory applications.

Additional Details:

The LH5268A-10LL operates on a single 5V power supply and features TTL-compatible inputs and outputs for straightforward integration into digital systems. Its fast access time and low power consumption make it an excellent choice for applications where speed and efficiency are critical. The three-state output allows for easy memory expansion and bus sharing in complex systems. This SRAM is commonly used in various electronic devices, including industrial controls, communication equipment, and embedded systems, where reliable and fast memory storage is essential.

You May Also Be Interested in

Hewlett Packard
Aruba Airwave DL360 ENT HW Appliance
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us
Schneider Electric
Schneider Electric Contactor Coil - For Use w/ LC1F265, LC1F330 & TeSys F | Part #LX4FG024
Need more? Email Us
Thomas & Betts
LDP20-120-2 - Thomas and Betts Joslyn PD LDP201202 LIGHT DUTY SURGE PROTE
Need more? Email Us
L-com
Sma Male to N Female Bulkhead Using CA-100 Coax, 3
Need more? Email Us
TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
Hewlett Packard
HP MSR20-10 Router
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess