EN
  • EN
  • DE

TS1852AIPT

Part No TS1852AIPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8TSSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.25V/µs
Gain Bandwidth Product 630 kHz
Current - Input Bias 16 nA
Voltage - Input Offset 1 mV
Current - Supply 162µA
Current - Output / Channel 48 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number TS1852
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -497-8070-6,497-8070-6,TS1852AIPT-ND,-497-8070-1,497-8070-1,497-8070-2,-497-8070-2
Standard Package 4,000
Win Source Part Number 1206980-TS1852AIPT
Ultra Librarian 3D Model Ultra Librarian TS1852AIPT CAD Model

Description

Introducing the TS1852AIPT Operational Amplifier from STMicroelectronics

The TS1852AIPT is a cutting-edge operational amplifier (op-amp) brought to you by STMicroelectronics, a leader in semiconductor solutions. This remarkable device is designed to meet a wide range of applications, offering an optimal balance between performance and power consumption. Manufactured with a commitment to quality and reliability, the TS1852AIPT is an ideal choice for designers looking to enhance their electronic projects.

Key Features

  • Low Power Consumption: The TS1852AIPT is optimized for low-voltage operations, making it an energy-efficient solution for battery-powered devices. It operates with a supply voltage ranging from 2.7V to 5.5V, ensuring minimal power usage without compromising performance.
  • Wide Bandwidth: With a gain bandwidth product of 1.3 MHz, this op-amp is capable of handling a broad spectrum of frequencies, making it suitable for audio, filtering, and signal conditioning applications.
  • High Output Drive: The device can deliver a significant amount of current to the load, which is essential for driving capacitive loads or for applications requiring high output drive capability.
  • Rail-to-Rail Input/Output: The TS1852AIPT features rail-to-rail input and output stages, which allow for a wider dynamic range and better signal utilization, especially in low-voltage applications.
  • Extended Temperature Range: This op-amp is designed to operate over an extended temperature range, making it suitable for industrial applications that may experience harsh environmental conditions.

Applications

The versatility of the TS1852AIPT makes it an excellent choice for a myriad of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Sensor signal conditioning
  • Active filtering
  • Medical instrumentation
  • Automotive electronics

With its robust design and impressive specifications, the TS1852AIPT from STMicroelectronics stands out as a high-performance operational amplifier that can elevate the efficiency and functionality of your electronic designs. Its small form factor, encapsulated in a TSSOP-14 package, ensures compatibility with compact PCB layouts, making it a go-to component for space-constrained applications.

Whether you're working on a sophisticated medical device, an automotive control system, or a portable consumer electronic, the TS1852AIPT offers the precision, reliability, and efficiency you need to succeed.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
OPA892DR
Lowest to $7.8583
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess