EN
  • EN
  • DE

IR2E27A

Part No IR2E27A
Manufacturer Sharp Microelectronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1065424-IR2E27A
Categories OEM Parts(F-I)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IR2E27A CAD Model

Description

The IR2E27A is an infrared remote control receiver module manufactured by Sharp Microelectronics. This component is designed to detect and decode infrared signals transmitted by remote controls, commonly used in consumer electronics and other remote control applications. It integrates a photodiode, amplifier, and demodulation circuitry in a single package, providing a convenient and compact solution for adding remote control functionality to various devices.

Applications

  • Televisions: Receives remote control commands for channel selection, volume control, and power on/off.
  • DVD Players and Blu-ray Players: Enables remote operation of playback functions, menu navigation, and device settings.
  • Audio Systems: Used in stereo receivers, amplifiers, and soundbars for remote volume control, input selection, and playback management.
  • Air Conditioners: Allows remote adjustment of temperature, fan speed, and operating mode.
  • Set-Top Boxes: Receives commands for channel surfing, program selection, and menu navigation.

Features

  • Integrated Photodiode and Amplifier: Contains all necessary components for IR signal detection and amplification.
  • Demodulation Circuitry: Decodes the modulated IR signal to extract the control data.
  • Compact Package: Small size allows for easy integration into various electronic devices.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.
  • High Sensitivity: Detects IR signals even at a distance.

Benefits

  • Simplified Remote Control Design: Simplifies the implementation of remote control functionality in electronic devices.
  • Reduced Component Count: Integrates multiple functions into a single component, reducing the overall component count on the PCB.
  • Improved Noise Immunity: Reduces the impact of ambient light and electrical noise on remote control performance.
  • Reliable Performance: Provides reliable IR signal detection and decoding.
  • Cost-Effective Solution: Offers a cost-effective solution for adding IR remote control capability to electronic devices.

Additional Details

The IR2E27A operates at a specific carrier frequency, typically around 38 kHz, which is a common standard for IR remote control signals. It requires a supply voltage of typically 5V and provides a digital output signal that represents the decoded remote control data. The module's sensitivity is optimized for reliable operation within a certain range, and its noise immunity helps to prevent false triggering caused by ambient light or other sources of interference.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Dell
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess