EN
  • EN
  • DE

GP2Y1010AU0F

Part No GP2Y1010AU0F
Manufacturer Sharp Microelectronics
Catalog Dust Sensors
Description Air Quality Sensor Dust Sensor 5V 0.9V 0.5V/0.1mg/m3 6-Pin / SENSOR AIR QUALITY DUST
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Standard Package 250
Category Sensors Transducers
Family Dust Sensors
Type Infrared
Sensitivity 0.5V/(0.1mg/m3)
Current - DC Forward (If) (Max) 20mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Mounting Style Chassis Mount
Operating Temperature Range -10°C ~ 65°C
Package Module Single Pass Through
Catalog GP2Y1010AU0F
Win Source Part Number 087008-GP2Y1010AU0F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name GP2Y1010AU
Introduction Date February 06, 2007
Country of Origin Indonesia, Japan
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian GP2Y1010AU0F CAD Model

Description

The GP2Y1010AU0F is a high-popularity dust sensor from Sharp Microelectronics.

  • Sensor Type: Infrared
  • Sensitivity: 0.5V/(0.1mg/m3)
  • Operating Temperature: -10°C to 65°C
  • Operating Supply Voltage: 4.5V to 5.5V
  • Mounting Type: Chassis Mount
  • Sensing Distance: 0.047" (1.2mm)

You May Also Be Interested in

Omron
AIR DUST SNSR 5-20 UM W/CERT.
Need more? Email Us
Sharp Microelectronics
Lowest to $8.1612
Honeywell
HPM SERIES PM2.5 PARTICLE SENSOR / Air Sensor Dust Sensor Module
Need more? Email Us
Omron
AIR DUST SENSOR 5-20 UM
Need more? Email Us
Amphenol Advanced Sensors
DUST SENSOR
Need more? Email Us
Omron
AIR CLEAN
Need more? Email Us
Sharp Microelectronics
DUST SENSOR UNIT
Lowest to $6.9365
Honeywell
RESERVED FOR LAB OFFICE -
Need more? Email Us
Sharp Microelectronics
Lowest to $9.7925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7000 $58.5000
11+ $9.6000 $105.6000
17+ $9.3000 $158.1000
23+ $9.0000 $207.0000
29+ $8.7000 $252.3000
39+ $7.8000 $304.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,487 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess