EN
  • EN
  • DE

HPMA115C0-003

Part No HPMA115C0-003
Manufacturer Honeywell
Catalog Dust Sensors
Description HPM SERIES PM2.5 PARTICLE SENSOR / Air Sensor Dust Sensor Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Particle, Dust Sensors
Mfr Honeywell Sensing and Productivity Solutions
Series HPM
Package Box
Type Air Sensor
Output Type UART
Sensitivity 15μg/m3
Voltage - Supply 5V
Mounting Type Chassis Mount
Temperature Range - Operating -20°C ~ 70°C
Package / Case Module
Base Product Number HPMA115
MSL Level Not Applicable
ECCN EAR99
HTSUS 8543.70.9860
Other Names 2266-HPMA115C0-003,480-HPMA115C0-003
Standard Package 50
Win Source Part Number 1014939-HPMA115C0-003
Ultra Librarian 3D Model Ultra Librarian HPMA115C0-003 CAD Model

Description

The Honeywell Sensing and Productivity Solutions HPMA115C0-003 air sensor is a highly sensitive particle and dust sensor designed for use in various applications.

  • Output Type: UART
  • Sensitivity: 15μg/m3
  • Voltage Supply: 5V
  • Mounting: chassis
  • Operating Temperature: -20°C to 70°C
  • Series: HPM
  • Package: box
  • Standard Package: 50 units
  • MSL Level: not applicable
  • HTSUS Code: 8543.70.9860

You May Also Be Interested in

Amphenol Advanced Sensors
DUST SENSOR
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Omron
AIR PARTICLE SNSR 0.3-1.0 UM W
Need more? Email Us
Honeywell
HPM SERIES PM2.5 PARTICLE SENSOR / Air Sensor Dust Sensor Module
Need more? Email Us
Sharp Microelectronics
Air Quality Sensor Dust Sensor 5V 0.9V 0.5V/0.1mg/m3 6-Pin / SENSOR AIR QUALITY DUST
Lowest to $11.7000
Omron
AIR PARTICLE SENSOR
Need more? Email Us
Omron
AIR CLEAN
Need more? Email Us
Omron
AIR PARTICLE SENSOR
Need more? Email Us
Omron
AIR CLEAN UNIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess