EN
  • EN
  • DE
  • IT

PC817X3YIPW

Part No PC817X3YIPW
Manufacturer Sharp Microelectronics
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106938-PC817X3YIPW
Categories Custom Parts
Manufacturer Sharp Microelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC817X3YIPW CAD Model

Description

The PC817X3YIPW is a single-channel optocoupler manufactured by Sharp Microelectronics. An optocoupler, also known as an optoisolator, provides electrical isolation between two circuits while allowing signal transfer. This is achieved by using light to transmit the signal, preventing direct electrical connection.

Applications:

  • Microcontroller input isolation
  • Power supply isolation
  • Signal transmission in noisy environments
  • Industrial control systems
  • Medical equipment

Features:

  • High isolation voltage
  • Compact package
  • Current transfer ratio (CTR) options
  • Low input current
  • High reliability
  • RoHS compliant

Benefits:

  • Electrical isolation between circuits
  • Noise immunity
  • Protection of sensitive components
  • Signal transmission without ground loops
  • Improved system safety

Additional Details:

The PC817X3YIPW from Sharp Microelectronics offers a reliable and compact solution for isolating circuits. The high isolation voltage ensures that high-voltage transients or differences in ground potential will not damage sensitive circuitry. Optocouplers are commonly used in applications where safety and noise immunity are critical, such as in industrial control systems and medical equipment. The 'X3Y' likely denotes specific CTR (Current Transfer Ratio) characteristics and package type variations;refer to the datasheet for precise details.

Optocouplers are essential components for preventing electrical interference and ensuring safety in a wide range of electronic applications. The PC817 series is a popular choice due to its versatility, reliability, and compact size.

For detailed technical specifications, including isolation voltage, CTR, forward current, and package dimensions, please consult the official datasheet from Sharp Microelectronics.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
KOA Speer
Need more? Email Us
Amd
French Electronic Distributor since 1988
Need more? Email Us
Conexant Systems
Lowest to $14.6893
STMicroelectronics
Lowest to $39.1695
National Semiconductor (TI)
Need more? Email Us
Mitsubishi
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
540+ $0.0934 $50.4360
1,310+ $0.0766 $100.3460
2,025+ $0.0742 $150.2550
2,790+ $0.0718 $200.3220
3,600+ $0.0695 $250.2000
4,820+ $0.0623 $300.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess