Products specifications Report Issue?

Category Sensors,Transducers
Family Optical Sensors - Photo Detectors - Remote Receiver
Manufacturer Sharp Microelectronics
Win Source Part Number 268588-GP1UW210YKVF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GP1UW210YKVF CAD Model

Description

The GP1UW210YKVF is an optical sensor photo detector remote receiver from Sharp Microelectronics.

  • Application: Designed for use in various applications
  • Popularity: Low
  • Supply and Demand: Balanced

You May Also Be Interested in

Sharp Microelectronics
RECEIVER IR REM CTRL 3V 38KHZ
Need more? Email Us
ECAD model for GP1US301XP
Sharp Microelectronics
IC IR DETECTOR LV 36KHZ REMOTE
Need more? Email Us
ECAD model for GP1UE270RKVF
Sharp Microelectronics
Need more? Email Us
ECAD model for GP1UF311YP1F
Sharp Microelectronics
Need more? Email Us
ECAD model for GP1UXC27QS
Vishay
SENSOR REMOTE REC 38.0KHZ 40M
Lowest to $1.7255
ECAD model for TSSP77038TR
Vishay
SMD PH.MODULE 38KHZ T.VIEW4 / IR Remote Receiver 38kHz 100° 24m 4-Pin Mini-SMD T/R
Lowest to $1.3245
ECAD model for TSOP75238TT
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Lowest to $2.0489
ECAD model for TSOP37238TT1
Sharp Microelectronics
Need more? Email Us
ECAD model for GP1UF311YP0F
Vishay
SENSOR REMOTE REC 40.0KHZ 45M / IR Receiver Modules for Remote Control Systems
Need more? Email Us
ECAD model for TSOP32240

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention