Products specifications Report Issue?

Manufacturer Vishay Semiconductor Opto Division
Packaging Tube
Sensing Distance 45m
B.P.F. Center Frequency 40.0kHz
Supply Voltage (V) 2.5V ~ 5.5V
Current - Supply 350μA
Orientation Side View
Mounting Style Through Hole
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Pack Quantity 2,160
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812869-TSOP32240
Ultra Librarian 3D Model Ultra Librarian TSOP32240 CAD Model

Description

The Vishay Semiconductor Opto Division TSOP32240 is a through hole electronic component.

  • Sensing Distance: 45m
  • Current Supply: 350μA
  • B.P.F. Center Frequency: 40.0kHz
  • Temperature Range: -25°C ~ 85°C
  • Packaging: Tube
  • Pack Quantity: 2,160

You May Also Be Interested in

MACOM Technology Solutions
DG-15IR-FC INSTRUMENT PHOTODETEC
Need more? Email Us
ECAD model for 11012-05P
MACOM Technology Solutions
P-50C/8V/Z50/DC/FC
Need more? Email Us
ECAD model for 11238-01
MACOM Technology Solutions
DG-32XR-FC INSTRUMENT PHOTODETEC
Need more? Email Us
ECAD model for 11206-01
MACOM Technology Solutions
P-70A/8V/Z50/FC
Need more? Email Us
ECAD model for 11241-01P
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Need more? Email Us
ECAD model for TSOP32338SS1V
MACOM Technology Solutions
P-40HPA/8V/Z50/AC/SC
Need more? Email Us
ECAD model for 11112-04
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Need more? Email Us
ECAD model for TSOP34538
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Lowest to $2.2949
ECAD model for TSOP75238WTR
Vishay
SENSOR REMOTE REC 56.0KHZ 45M
Need more? Email Us
ECAD model for TSOP32156

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention