EN
  • EN
  • DE

BL24C08

Part No BL24C08
Manufacturer SHANGHAI BELLING CO., LTD.
Catalog END - OF - LIFE
Description The device is optimized for use in many industrial and commercial applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SHANGHAI BELLING CO., LTD.
Win Source Part Number 1153590-BL24C08
Manufacturer Homepage www.belling.com.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BL24C08 CAD Model

Description

The BL24C08 is an 8K-bit Electrically Erasable Programmable Read-Only Memory (EEPROM) from SHANGHAI BELLING CO., LTD. organized as 1024 bytes of 8 bits each. It provides non-volatile storage for various applications requiring data retention when power is off. It communicates via a two-wire I2C serial interface.

Applications

  • Set-top boxes: storing user preferences, channel lists, and other configuration data.
  • Smart cards: providing secure storage for authentication and data logging.
  • Automotive electronics: storing diagnostic data, configuration parameters, and system settings.
  • Industrial control systems: storing calibration data, sensor readings, and program parameters.
  • Consumer electronics: used in devices like printers, scanners, and digital cameras for configuration storage.

Features

  • 8K-bit (1024 x 8) EEPROM: provides a moderate amount of non-volatile storage capacity.
  • Two-wire I2C serial interface: simplifies communication with microcontrollers and other I2C devices.
  • Low-voltage operation: operates from a wide voltage range, typically 1.8V to 5.5V, making it suitable for battery-powered devices.
  • Page write mode: allows writing up to 16 bytes in a single write cycle, improving write speed.
  • Write protect feature: prevents accidental overwriting of data, ensuring data integrity.

Benefits

  • Non-volatile data storage: retains data even when power is removed, ensuring that important information is preserved.
  • Easy integration: I2C interface simplifies connectivity with a wide range of microcontrollers and other peripherals.
  • Low power consumption: ideal for battery-powered applications where energy efficiency is crucial.
  • High reliability: ensures long-term data retention and supports numerous write/erase cycles.
  • Small package options: available in compact packages such as SOIC and TSSOP, making it suitable for space-constrained designs.

The BL24C08 operates at a wide voltage range and features a page write mode allowing for fast writing. It incorporates a write protect pin to prevent accidental data corruption. It is commonly used in applications that require non-volatile storage of parameters and configuration settings.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
725+ $0.0797 $57.7825
1,755+ $0.0658 $115.4790
2,730+ $0.0635 $173.3550
3,775+ $0.0612 $231.0300
4,810+ $0.0601 $289.0810
6,525+ $0.0531 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,230 pieces
MOQ: 725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess