The C1608C0G1H471J is a ceramic capacitor manufactured by TDK Corporation. It's a multi-layer ceramic capacitor (MLCC) primarily used for bypass, decoupling, and filtering applications in electronic circuits. This capacitor features a C0G dielectric, known for its high stability and low loss characteristics.
Applications
- Bypass capacitors in digital circuits
- Decoupling capacitors in power supplies
- Filtering in RF circuits
- Timing circuits
- High-frequency applications
- Consumer electronics (smartphones, tablets)
Features
- Capacitance: 470pF
- Voltage rating: 50V
- Temperature coefficient: C0G (NP0) (0 ±30 ppm/°C)
- Case size: 0603 (1608 metric)
- RoHS compliant
- Low ESR (Equivalent Series Resistance)
- High Q-factor
Benefits
- Provides extremely stable capacitance over a wide temperature range, ensuring accurate circuit performance.
- Effectively filters out noise in high-frequency circuits due to low ESR and high Q-factor.
- Offers a small size for high-density circuit board designs.
- Contributes to improved circuit stability and reduced signal distortion.
- Long lifespan due to the robust ceramic construction.
- Ideal for precision timing applications due to minimal capacitance drift.
Additional Details
The C1608C0G1H471J capacitor is well-suited for high-frequency applications where stability and low losses are critical. The C0G dielectric ensures that the capacitance remains virtually constant over temperature variations. Its voltage rating of 50V is suitable for many low-voltage circuits. The 0603 case size is a standard size, compatible with automated pick-and-place assembly equipment. The 'J' tolerance indicates a capacitance tolerance of ±5%.
This is a surface mount component that provides reliable performance in sensitive electronic circuits. Its consistent properties make it a favored choice for precision applications.