EN
  • EN
  • DE

DDTA114TUA-7

Part No DDTA114TUA-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Active
Base Product Number DDTA114
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 584288-DDTA114TUA-7
Ultra Librarian 3D Model Ultra Librarian DDTA114TUA-7 CAD Model

Description

DDTA114TUA-7 PNP Pre-Biased Small Signal SOT-323 Transistor

The DDTA114TUA-7 is a high-quality PNP pre-biased small signal transistor from Diodes Incorporated, designed for incorporation in a wide array of electronic applications. This transistor is a part of the pre-biased bipolar transistor family, which features built-in resistors that simplify circuit design and reduce component count. The DDTA114TUA-7 is housed in a compact SOT-323 package, making it ideal for space-constrained applications.

With its PNP polarity, the DDTA114TUA-7 is optimized for use as a switch or amplifier in low-power applications. The built-in resistive elements provide a fixed biasing configuration, ensuring stable operation and reducing the need for external components. This not only saves valuable board space but also simplifies the design process, making it an excellent choice for both experienced engineers and hobbyists.

Key features of the DDTA114TUA-7 include a continuous collector current of 100mA and a collector-emitter voltage of 50V, which makes it suitable for driving small loads in a variety of circuits. The device also boasts a low saturation voltage and high gain-bandwidth product, ensuring efficient performance in amplification applications.

The SOT-323 package of the DDTA114TUA-7 is designed for surface-mount technology (SMT), which enables automated assembly processes and contributes to the miniaturization of electronic devices. The transistor's small form factor and low profile are particularly beneficial in portable and wearable technology, where space is at a premium.

Diodes Incorporated has a reputation for producing reliable and robust components, and the DDTA114TUA-7 is no exception. It is characterized by its high performance, long-term reliability, and consistency, making it a trusted choice for designers and manufacturers. Whether used in consumer electronics, power management circuits, or control systems, the DDTA114TUA-7 provides a practical solution for a variety of small signal amplification and switching needs.

In summary, the DDTA114TUA-7 from Diodes Incorporated is a versatile and reliable component that offers the convenience of pre-biasing in a compact, surface-mount package. Its integration into electronic designs ensures optimal performance while streamlining the manufacturing process.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0312
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0381
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0487
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1212 $58.1760
1,165+ $0.0995 $115.9175
1,800+ $0.0963 $173.3400
2,480+ $0.0932 $231.1360
3,205+ $0.0902 $289.0910
4,290+ $0.0809 $347.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,000 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess