Product Overview: Diodes Incorporated B140A-13-F
The B140A-13-F from Diodes Incorporated is a high-performance Schottky barrier rectifier designed for applications requiring low voltage drop and high current capability. This rectifier is particularly suitable for use in power supply circuits, DC-DC converters, and high-frequency inverters, thanks to its efficient operation and robust design.
Key Features
- Low Forward Voltage Drop: The B140A-13-F boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
- High Current Capability: With a forward continuous current rating of 1A, this device can handle high current applications with ease.
- High Surge Current Capability: It is capable of withstanding high surge currents, ensuring reliability and stability in power circuits.
- Power and Space Efficient: The compact SMA (DO-214AC) package allows for efficient use of PCB space without compromising on power handling capabilities.
- RoHS Compliant: The B140A-13-F is compliant with RoHS standards, making it an environmentally friendly choice for electronic designs.
Applications
The B140A-13-F is versatile and can be used in a variety of applications. Some of the most common applications include:
- Power supply circuits
- DC-DC converters
- Free-wheeling diodes in converters and motor control circuits
- High-frequency inverters
- Polarity protection applications
Electrical Characteristics
This Schottky barrier rectifier has a peak repetitive reverse voltage of 40V and a forward continuous current of 1A. Its maximum forward voltage drop at 1A is just 0.5V, which facilitates efficient operation. The B140A-13-F can also handle a surge current of 30A, providing robust performance during transient conditions.
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the B140A-13-F is no exception. This component is produced with high manufacturing standards, ensuring reliability and performance consistency. Its operating temperature range from -65°C to 125°C allows for use in various environmental conditions without compromising its integrity.
For designers looking for a reliable and efficient Schottky barrier rectifier, the B140A-13-F from Diodes Incorporated is an excellent choice that combines performance with practicality in a compact package.