EN
  • EN
  • DE

M38859FFHP#U0

Part No M38859FFHP#U0
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Description 8-bit Microcontrollers with 80 Pins, 8MHz Max Frequency (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967589-M38859FFHP#U0
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M38859FFHP#U0 CAD Model

Description

The M38859FFHP#U0 is a single-chip 8-bit microcontroller manufactured by Renesas Electronics America. It's part of the M38000 series, designed for a wide range of embedded control applications. This microcontroller integrates a CPU, memory, and various peripherals, providing a cost-effective solution for system control.

Applications

  • Consumer Electronics (Remote Controls, Toys)
  • Home Appliances (Washing Machines, Refrigerators)
  • Industrial Control Systems
  • Automotive Electronics (Dashboard Controls)
  • Motor Control Applications

Features

  • 8-bit CPU
  • On-chip ROM (Read-Only Memory)
  • On-chip RAM (Random-Access Memory)
  • Multiple I/O Ports
  • Timers/Counters
  • Serial Communication Interface (UART)
  • A/D Converter (Analog-to-Digital Converter)

Benefits

  • Cost-Effective: Single-chip design reduces component count and overall system cost.
  • Versatile: Integrated peripherals allow for a wide range of applications.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Easy to Program: Supported by Renesas development tools.
  • Reliable Performance: Proven track record in various embedded systems.

Additional Details

The M38859FFHP#U0 features an 8-bit CPU core with a rich instruction set. The on-chip ROM stores the program code, while the on-chip RAM provides temporary storage for data. The microcontroller includes multiple I/O ports, allowing it to interface with external devices. The timers/counters can be used for various timing and counting functions. The UART (Universal Asynchronous Receiver/Transmitter) enables serial communication with other devices. The A/D converter allows the microcontroller to read analog signals from sensors. The device is typically powered by a 5V supply. The operating temperature range allows the microcontroller to operate in different environments.

The M38859FFHP#U0 is commonly used in consumer electronics such as remote controls and toys. It is also found in home appliances such as washing machines and refrigerators, controlling various functions. In industrial control systems, the microcontroller can be used to monitor and control processes. In automotive electronics, it can be used for dashboard controls and other applications. The microcontroller is also suitable for motor control applications, such as controlling the speed and direction of motors.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess