EN
  • EN
  • DE

RM3372S

Part No RM3372S
Manufacturer Shaanxi Reactor Microelectronics Co., Ltd.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Shaanxi Reactor Microelectronics Co., Ltd.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835580-RM3372S
Ultra Librarian 3D Model Ultra Librarian RM3372S CAD Model

Description

The RM3372S is a power management integrated circuit (PMIC) manufactured by Shaanxi Reactor Microelectronics Co., Ltd. This PMIC is designed to efficiently manage power distribution and regulation in various electronic devices. It is tailored to provide stable voltage and current levels required by different components within a system, ensuring optimal performance and reliability.

Applications

  • Mobile Phones and Smartphones
  • Tablet Computers
  • Portable Media Players
  • GPS Devices
  • Other Battery-Powered Devices

Features

  • High Efficiency DC-DC Conversion: Converts voltage levels with minimal power loss.
  • Multiple Output Rails: Provides several regulated voltage outputs to power different system components.
  • Over-Voltage Protection (OVP): Protects downstream circuitry from excessive voltage.
  • Over-Current Protection (OCP): Limits current flow to prevent damage from short circuits or overloads.
  • Short-Circuit Protection (SCP): Quickly shuts down the PMIC in the event of a short circuit.
  • Thermal Shutdown: Protects the PMIC from overheating by shutting down when temperature exceeds a safe threshold.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby or idle mode.
  • Compact Package: Allows for integration into small form factor devices.

Benefits

  • Extended Battery Life: High efficiency conversion and low quiescent current help to maximize battery life in portable devices.
  • Improved System Reliability: Comprehensive protection features prevent damage from voltage spikes, current overloads, and short circuits.
  • Simplified Power Management Design: Integrated functionality reduces the number of external components required.
  • Compact Solution: Small package size enables integration into space-constrained applications.
  • Stable Power Delivery: Provides consistent and reliable voltage levels for optimal system performance.

Additional Details

The RM3372S typically includes features like buck converters, boost converters, and LDO (low-dropout) regulators to meet the diverse power requirements of modern electronic devices. It is designed to operate over a wide input voltage range, making it suitable for various battery chemistries and power sources. The specific specifications, such as input voltage range, output voltage levels, switching frequency, and protection thresholds, will vary depending on the specific model and configuration.

Designers can utilize the RM3372S to create efficient and reliable power management solutions in their products, ensuring consistent performance and long-term durability. Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess