EN
  • EN
  • DE

SGM8957-2XMS8G/TR

Part No SGM8957-2XMS8G/TR
Manufacturer SG Micro Corp
Catalog OEM Parts ( S )
Description 2xOp-Amp 1, 8..5, 5V 0, 4MHz 0, 18V/us MSOP8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005354-SGM8957-2XMS8G/TR
Categories OEM Parts( S )
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGM8957-2XMS8G/TR CAD Model

Description

The SGM8957-2XMS8G/TR is a rail-to-rail, low-power, dual operational amplifier from SG Micro Corp. It's designed for a wide range of applications where low voltage operation and small size are critical.

Applications

  • Portable electronics
  • Battery-powered devices
  • Sensor signal conditioning
  • Audio amplification
  • Active filtering

Features

  • Number of Channels: Dual
  • Input Voltage Range: Rail-to-Rail
  • Output Voltage Range: Rail-to-Rail
  • Supply Voltage: 1.8V to 5.5V
  • Quiescent Current: Typically around 500uA per amplifier
  • Gain Bandwidth Product (GBW): Around 1MHz
  • Slew Rate: Around 0.5V/us
  • Input Offset Voltage: Low offset voltage (specific value to be confirmed with datasheet)
  • Package: MSOP-8
  • Operating Temperature Range: -40°C to +85°C

Benefits

  • Low Power Consumption: Extends battery life in portable applications.
  • Rail-to-Rail Operation: Maximizes dynamic range, even with low supply voltages.
  • Small Size: MSOP-8 package saves board space.
  • Wide Supply Voltage Range: Suitable for a variety of applications.
  • Stable Performance: Provides consistent operation over temperature.

Additional Details

The SGM8957-2XMS8G/TR provides excellent performance for its size and power consumption. The "/TR" suffix indicates that the device is tape and reel packaged for automated assembly. For detailed specifications, including input bias current, common-mode rejection ratio (CMRR), power supply rejection ratio (PSRR), and noise performance, consult the official SG Micro Corp datasheet. The datasheet will also provide recommended external component values for various applications, as well as soldering recommendations to ensure reliable assembly.

You May Also Be Interested in

Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,140 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess