The SGM811B-SXKA4G/TR is a rail-to-rail input and output operational amplifier from SG Micro Corp. This amplifier is designed for a wide range of applications requiring precision, low power consumption, and rail-to-rail performance. Its features make it suitable for signal conditioning, sensor interfacing, and audio amplification.
Applications
- Sensor Signal Amplification
- Audio Amplification
- Instrumentation Amplifiers
- Active Filters
- Data Acquisition Systems
- Portable Devices
Features
- Rail-to-Rail Input and Output
- Low Input Offset Voltage
- Low Input Bias Current
- Wide Supply Voltage Range
- Low Power Consumption
- High Gain Bandwidth Product
- Small Package Size
Benefits
- Precise Signal Amplification: Low offset voltage ensures accurate signal amplification.
- Wide Signal Range: Rail-to-rail input and output maximizes the dynamic range of the signal.
- Low Power Consumption: Minimizes power usage in battery-powered and energy-sensitive applications.
- Versatile Applications: Suitable for various applications, including sensor interfacing and audio amplification.
- Space-Saving Design: Small package size allows for compact circuit designs.
Additional Details
The SGM811B-SXKA4G/TR typically operates with a supply voltage ranging from 2.5V to 5.5V. It offers a high gain-bandwidth product, enabling amplification of signals across a wide frequency range. The amplifier's low input bias current minimizes errors caused by input impedance. Its rail-to-rail input and output swing capability allows the amplifier to process signals close to the supply rails, maximizing dynamic range and signal integrity. The device is available in a small package, making it suitable for space-constrained applications. The 'TR' suffix suggests it is tape and reel packaging for automated assembly.