EN
  • EN
  • DE

SGM803-SXN3L/TR

Part No SGM803-SXN3L/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Description Microprocessor Supervisory Circuit in 3-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837439-SGM803-SXN3L/TR
Ultra Librarian 3D Model Ultra Librarian SGM803-SXN3L/TR CAD Model

Description

The SGM803-SXN3L/TR is a microprocessor reset circuit manufactured by SG Micro Corp. It's designed to monitor the power supply voltage of a microprocessor, microcontroller, or other digital system and assert a reset signal when the voltage falls below a predefined threshold. This prevents erratic operation and ensures proper system initialization.

Applications

  • Microprocessor/Microcontroller Reset: Providing a reliable reset signal during power-up and brown-out conditions.
  • Power-On Reset (POR): Automatically resetting the system when power is applied.
  • Brown-Out Detection: Preventing data corruption and system instability due to low voltage.
  • Voltage Monitoring: Supervising power supply rails to ensure they remain within acceptable limits.
  • Embedded Systems: General-purpose reset functionality in embedded applications.

Features

  • Precision Voltage Detection: Accurately monitors the power supply voltage.
  • Reset Output: Asserts a reset signal when the voltage drops below the threshold.
  • Fixed Threshold Voltage: Predefined threshold voltage for detecting undervoltage conditions.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Small Package: Available in a compact XN3L package for space-constrained applications.
  • Active-Low Reset Output: Reset signal is active low.

Benefits

  • Improved System Reliability: Prevents system crashes and data corruption due to low voltage.
  • Simplified Design: Integrates voltage monitoring and reset generation into a single device.
  • Reduced Power Consumption: Low quiescent current prolongs battery life.
  • Space-Saving Design: Small package enables high-density circuit layouts.
  • Automatic Reset: Automatically resets the system during power-up and brown-out conditions.

Additional Details

The SGM803-SXN3L/TR uses an internal precision voltage reference and comparator to accurately detect undervoltage conditions. The reset output remains asserted for a specified time period after the voltage recovers above the threshold (reset timeout period), ensuring that the microprocessor has sufficient time to initialize correctly. The reset output is an active-low signal, meaning that it is low during reset and high during normal operation. The device is typically supplied in tape and reel packaging for automated assembly. It's essential to consult the datasheet for detailed electrical characteristics, timing diagrams, and application notes. Proper decoupling capacitors are recommended to ensure stable operation. The specific reset threshold voltage for this part number (SGM803-SXN3L/TR) can be found in the datasheet.

You May Also Be Interested in

Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1559 $50.6675
785+ $0.1279 $100.4015
1,215+ $0.1239 $150.5385
1,670+ $0.1199 $200.2330
2,160+ $0.1159 $250.3440
2,890+ $0.1039 $300.2710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132,600 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess