EN
  • EN
  • DE

MT41K64M16JT-125:G TR

Part No MT41K64M16JT-125:G TR
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 1GBIT 800MHZ 96FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Micron Technology Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3L
Memory Size 1Gb (64M x 16)
Clock Frequency 800MHz
Access Time 13.75ns
Memory Interface Parallel
Operating Supply Voltage 1.283 V ~ 1.45 V
Operating Temperature Range 0°C ~ 95°C (TC)
Mounting SMD
Package 96-TFBGA
Manufacturer Package 96-FBGA (8x14)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 790050-MT41K64M16JT-125:G TR
Ultra Librarian 3D Model Ultra Librarian MT41K64M16JT-125:G TR CAD Model

Description

The MT41K64M16JT-125:G TR is a high-speed Dynamic Random-Access Memory (DRAM) module manufactured by Micron Technology Inc. This DDR3L SDRAM is designed to operate at a data transfer rate of 1600 MT/s, making it suitable for demanding applications requiring substantial bandwidth and memory capacity.

Applications

  • High-performance computing
  • Networking equipment
  • Graphics cards
  • Embedded systems
  • Consumer electronics (e.g., gaming consoles, smart TVs)

Features

  • DDR3L Technology: Operates at a lower voltage (1.35V) compared to standard DDR3, reducing power consumption and heat generation.
  • Data Transfer Rate: Supports data transfer rates up to 1600 MT/s, enabling rapid data processing.
  • Capacity: 64Mb x 16 configuration providing sufficient memory for various applications.
  • JEDEC Standard Compliance: Adheres to industry standards, ensuring compatibility with a wide range of systems.
  • Lead-Free Construction: Environmentally friendly design compliant with RoHS standards.

Benefits

  • Increased Bandwidth: Enables faster data access and processing, enhancing system performance.
  • Reduced Power Consumption: Low-voltage operation minimizes energy usage, leading to longer battery life in portable devices and lower operating costs in server environments.
  • Improved System Stability: Stable and reliable operation even under heavy workloads.
  • Enhanced Graphics Performance: Provides the necessary memory bandwidth for smooth and responsive graphics rendering.
  • Greater Memory Density: Allows for larger memory capacities in smaller form factors, maximizing space utilization.

Additional Details

This DDR3L SDRAM module features a 1066MHz clock rate and a CL9 latency. It is available in a FBGA package for surface mount assembly. The component is designed to meet the performance requirements of high-speed applications while minimizing power consumption. The "TR" suffix typically indicates a tray packaging configuration, signifying that the memory modules are shipped in trays for automated assembly processes.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 16GBIT POD 180FBGA
Lowest to $174.4361
Micron Technology Inc.
IC SDRAM 512MBIT 400MHZ 84FBGA
Lowest to $10.2711
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5624
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Micron Technology Inc.
DRAM Chip SDR SDRAM 256Mbit 16Mx16 3.3V 54-Pin TSOP-II
Lowest to $25.5749
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
Micron Technology Inc.
IC SDRAM 8GBIT 800MHZ 78FBGA
Lowest to $37.5387
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6161 $60.1703
54+ $2.1471 $115.9434
84+ $2.0790 $174.6360
115+ $2.0120 $231.3800
149+ $1.9450 $289.8050
199+ $1.7441 $347.0759
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess