EN
  • EN
  • DE

SGM2554AYN5G/TR

Part No SGM2554AYN5G/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320201-SGM2554AYN5G/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM2554AYN5G/TR CAD Model

Description

The SGM2554AYN5G/TR is a highly integrated power management IC (PMIC) from SG Micro Corp. designed for portable devices. This PMIC typically integrates multiple functions such as a buck converter, LDO regulators, and a battery charger. The '/TR' suffix indicates Tape and Reel packaging.

Applications:

  • Smartphones: Power management for various components.
  • Tablets: Providing power to the processor, display, and other peripherals.
  • Portable Media Players: Managing power distribution for audio and video playback.
  • Wearable Devices: Such as smartwatches and fitness trackers.
  • IoT Devices: Powering sensors, communication modules, and microcontrollers.

Features:

  • Buck Converter: High-efficiency step-down DC-DC conversion.
  • LDO Regulators: Low-noise linear regulation for sensitive circuits.
  • Battery Charger: Integrated battery charging functionality.
  • Over-Voltage Protection (OVP): Protects the device from excessive input voltage.
  • Over-Current Protection (OCP): Prevents excessive current flow, protecting the device.
  • Thermal Shutdown Protection: Shuts down the device if it overheats.
  • I2C Interface: Allows for programming and monitoring of the PMIC settings.

Benefits:

  • Simplified Design: Integration reduces component count and simplifies PCB layout.
  • Improved Efficiency: High-efficiency converters and regulators maximize battery life.
  • Enhanced Protection: OVP, OCP, and thermal shutdown provide robust protection.
  • Flexible Configuration: I2C interface allows for customization of PMIC settings.
  • Compact Size: Integration reduces the overall size of the power management solution.

Additional Details:

The SGM2554AYN5G/TR typically operates with an input voltage range suitable for Li-Ion batteries. The output voltages of the buck converter and LDO regulators are configurable, allowing for flexibility in system design. The integrated battery charger supports various charging profiles and includes safety features such as over-temperature protection. The I2C interface enables monitoring of voltage, current, and temperature, providing valuable diagnostic information. The '/TR' indicates it is supplied in tape and reel packaging, suitable for automated assembly lines.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4068 $50.8500
300+ $0.3338 $100.1400
465+ $0.3234 $150.3810
640+ $0.3129 $200.2560
830+ $0.3025 $251.0750
1,110+ $0.2712 $301.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,684 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess