EN
  • EN
  • DE

SGM2036-3.3YUDH4G/TR

Part No SGM2036-3.3YUDH4G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837341-SGM2036-3.3YUDH4G/TR
Ultra Librarian 3D Model Ultra Librarian SGM2036-3.3YUDH4G/TR CAD Model

Description

The SGM2036-3.3YUDH4G/TR is a low-power, low-dropout (LDO) linear regulator manufactured by SG Micro Corp. It is designed to provide a stable 3.3V output voltage from an input voltage as low as 1.6V. This LDO regulator is ideal for battery-powered applications and portable devices where efficiency and space are critical.

Applications

  • Mobile Phones: Powering core logic and peripheral devices.
  • Tablets: Providing stable voltage rails for processors and memory.
  • Wireless Communication Devices: Regulating voltage for RF components and microcontrollers.
  • Portable Media Players: Ensuring stable power for audio and video processing.
  • Wearable Devices: Supplying power to sensors and low-power microcontrollers.
  • IoT Devices: Regulating power for communication modules and sensor interfaces.

Features

  • Low Dropout Voltage: Ensures regulation even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Stable with Ceramic Capacitors: Allows for the use of small and cost-effective ceramic capacitors.
  • Over-Temperature Protection: Protects the regulator from thermal damage in high-load conditions.
  • Short-Circuit Protection: Prevents damage to the regulator and the load in case of a short circuit.
  • Current Limiting: Limits the output current to prevent overload conditions.
  • Fixed Output Voltage: Provides a stable and accurate 3.3V output.
  • Small Package: Available in a compact package suitable for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency minimize power consumption.
  • Stable Output Voltage: Ensures reliable performance of powered devices.
  • Robust Protection: Over-temperature and short-circuit protection enhance system reliability.
  • Simplified Design: Stable with ceramic capacitors simplifies the design and reduces BOM cost.
  • Compact Solution: Small package size enables use in space-constrained applications.
  • Improved System Performance: Provides clean and stable power, reducing noise and improving overall system performance.

Additional Details

The SGM2036-3.3YUDH4G/TR operates over a wide input voltage range and is designed for optimal performance with a 3.3V fixed output. The regulator is typically used with input and output capacitors to ensure stability and transient response. The datasheet provides detailed information on recommended capacitor values and layout guidelines. The integrated protection features ensure reliable operation in various operating conditions. The device is available in a small outline package, making it suitable for portable and compact electronic devices.

You May Also Be Interested in

Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2019 $50.4750
605+ $0.1657 $100.2485
935+ $0.1605 $150.0675
1,290+ $0.1553 $200.3370
1,670+ $0.1501 $250.6670
2,230+ $0.1346 $300.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 157,774 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess