EN
  • EN
  • DE
  • IT

SGM2036-3.0YN5G/TR

Part No SGM2036-3.0YN5G/TR
Manufacturer SG Micro Corp
Catalog OEM Parts ( S )
Description LDO U-Reg +V3, 0 0, 3A SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964852-SGM2036-3.0YN5G/TR
Categories OEM Parts( S )
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGM2036-3.0YN5G/TR CAD Model

Description

The SGM2036-3.0YN5G/TR is a low-dropout (LDO) linear regulator from SG Micro Corp. This device is designed to provide a stable and accurate 3.0V output voltage from a wide range of input voltages. It features low quiescent current and excellent line and load regulation, making it suitable for battery-powered devices and other applications requiring efficient power management.

Applications:

  • Battery-Powered Devices
  • Portable Electronics
  • Wireless Communication Devices
  • Microcontroller Power Supplies
  • Sensor Power Supplies

Features:

  • Fixed 3.0V Output Voltage
  • Low Dropout Voltage: 200mV (typical) at 300mA
  • Low Quiescent Current: 50μA (typical)
  • Excellent Line and Load Regulation
  • Short-Circuit Protection
  • Over-Temperature Protection
  • Small Package: SOT-23-5

Benefits:

  • Stable and accurate output voltage for reliable operation of downstream circuits
  • Extended battery life due to low quiescent current
  • Protection against overloads and short circuits
  • Over-temperature shutdown prevents damage to the regulator
  • Space-saving design for compact applications

Additional Details:

The SGM2036-3.0YN5G/TR is available in a SOT-23-5 package. The input voltage range is 2.5V to 5.5V. The output current is up to 300mA. The device includes an enable pin for shutdown control, further reducing power consumption when the regulator is not needed. The SGM2036 series offers a wide range of fixed output voltage options to suit various application requirements. The SGM2036-3.0YN5G/TR is RoHS compliant.

You May Also Be Interested in

Semikron
Semitrans; 1700V; 100A
Need more? Email Us
Murata Electronics North America
Lowest to $0.3269
NXP / Nexperia
IC UART I2C/SPI 24TSSOP / UART IC 1, UART Channel RS232, RS485 128 Byte 24-TSSOP
Need more? Email Us
Shindengen
Need more? Email Us
NXP / Nexperia
Indesit, Large Appliances
Need more? Email Us
Sipex Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD SKY85314-11 / SKY85314-11 series Front End Evaluation Board
Need more? Email Us
Banner Engineering Corporation
SLSK30-1350Q88-1RE75 - Banner Engineering SLSK30-1350Q88-1RE75 EZS PAIR 30mmODSx1350mm
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1938 $50.3880
630+ $0.1590 $100.1700
975+ $0.1540 $150.1500
1,345+ $0.1491 $200.5395
1,735+ $0.1441 $250.0135
2,325+ $0.1292 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 182,158 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess