EN
  • EN
  • DE

SGM2020-1.8YC5G/TR

Part No SGM2020-1.8YC5G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837306-SGM2020-1.8YC5G/TR
Ultra Librarian 3D Model Ultra Librarian SGM2020-1.8YC5G/TR CAD Model

Description

The SGM2020-1.8YC5G/TR is a low-power, low-dropout (LDO) linear regulator from SG Micro Corp, designed to deliver a stable 1.8V output. It is particularly well-suited for applications where power efficiency and small size are critical, such as portable devices and battery-powered equipment. The 'TR' suffix typically indicates that the parts are provided in tape and reel packaging for automated assembly processes.

Applications:

  • Portable Electronics: Smartphones, tablets, and handheld devices.
  • Wearable Devices: Smartwatches, fitness trackers, and other wearable electronics.
  • IoT (Internet of Things) Devices: Wireless sensors, smart home devices, and connected appliances.
  • Low-Power Microcontrollers: Providing a stable power supply for microcontrollers in embedded systems.
  • RF Modules: Powering radio frequency transceivers and other wireless communication components.

Features:

  • Low Dropout Voltage: Operates efficiently with a minimal voltage difference between input and output.
  • Low Quiescent Current: Minimizes power consumption in standby or lightly loaded conditions.
  • Stable with Ceramic Capacitors: Designed to work with low-ESR ceramic output capacitors.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current.
  • Short-Circuit Protection: Shuts down the output in the event of a short circuit to prevent damage.
  • Thermal Shutdown: Protects the regulator from overheating by shutting down the output when the junction temperature exceeds a safe limit.
  • Fixed Output Voltage: Provides a precise and stable 1.8V output voltage.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency help to maximize battery life in portable devices.
  • Improved System Reliability: Over-current, short-circuit, and thermal shutdown protection features enhance system robustness.
  • Simplified Design: Stable operation with ceramic capacitors reduces the need for external components and simplifies PCB layout.
  • Precise Voltage Regulation: Ensures accurate and stable power for sensitive electronic components.
  • Compact Size: Small YC5G package allows for use in space-constrained applications.

Additional Details:

The SGM2020-1.8YC5G/TR typically operates with an input voltage range of 2.5V to 5.5V. The YC5G package is a small, surface-mount package suitable for high-density PCB layouts. The regulator's low dropout voltage allows it to maintain regulation even when the input voltage is close to the output voltage, which is particularly important in battery-powered applications. The integrated protection features enhance the overall robustness and reliability of the system. The use of ceramic capacitors improves stability and reduces output noise, making it suitable for noise-sensitive applications. The tape and reel packaging facilitates automated assembly, reducing manufacturing costs and improving production efficiency. This LDO regulator provides an efficient and reliable voltage regulation solution for a wide range of portable applications requiring a 1.8V supply.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess