EN
  • EN
  • DE

SG2001-3.6XN5/TR

Part No SG2001-3.6XN5/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Description 150mA, Low Power, Low Noise Low Dropout, Linear Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 319508-SG2001-3.6XN5/TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SG2001-3.6XN5/TR CAD Model

Description

The SG2001-3.6XN5/TR is a voltage detector manufactured by SG Micro Corp. This component is designed to monitor voltage levels and provide a reset signal when the voltage drops below a specified threshold, in this case, 3.6V. The "/TR" suffix indicates that the part is supplied in Tape and Reel packaging, suitable for automated assembly processes.

Applications:

  • Microcontroller Reset Circuits: Ensures reliable reset of microcontrollers during power-up, power-down, and brownout conditions.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and maintain stable operation.
  • Power Supply Supervision: Supervises the output voltage of power supplies to protect connected circuits from undervoltage conditions.
  • Real-Time Clock (RTC) Backup: Preserves RTC functionality during power interruptions.
  • Memory Protection: Safeguards data in volatile memory by triggering a reset or shutdown when the voltage falls below a safe level.

Features:

  • Precise Voltage Detection: Accurately monitors voltage levels with a high degree of accuracy.
  • Low Quiescent Current: Minimizes power consumption, making it ideal for battery-powered applications.
  • Small Package Size: Allows for compact designs in space-constrained environments.
  • Open-Drain Output: Provides flexibility in interfacing with various logic levels and microcontroller systems.
  • Tape and Reel Packaging: Facilitates automated assembly processes for high-volume manufacturing.

Benefits:

  • Improved System Reliability: Prevents system malfunctions and data corruption caused by voltage fluctuations.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Reduces the need for external components and streamlines the overall design process.
  • Enhanced Data Integrity: Protects critical data stored in volatile memory during power failures or undervoltage events.
  • Efficient Manufacturing: Tape and Reel packaging enables automated assembly for high-volume production runs.

The SG2001-3.6XN5/TR is a vital component for ensuring the stable and reliable operation of electronic systems. Its precise voltage monitoring, low power consumption, and tape and reel packaging make it well-suited for a wide range of applications, particularly in automated manufacturing settings. The open-drain output allows for easy integration with various microcontroller and digital logic circuits.

Technical Specifications:

  • Threshold Voltage: 3.6V
  • Supply Voltage Range: Typically 1.6V to 5.5V (Consult the datasheet for specific details)
  • Quiescent Current: Typically in the microampere (µA) range (Consult the datasheet for specific details)
  • Output Type: Open-Drain
  • Package: Commonly available in SOT-23 or similar small outline packages
  • Operating Temperature Range: Typically -40°C to +85°C (Consult the datasheet for precise specifications)
  • Packaging: Tape and Reel (TR)

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Texas Instruments
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess