EN
  • EN
  • DE

TFS36F

Part No TFS36F
Manufacturer Vectron International, Inc
Catalog Electronic Wholesale
Description Filter Specification
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vectron International, Inc
Win Source Part Number 1266869-TFS36F
Manufacturer Homepage www.vectron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TFS36F CAD Model

Description

The TFS36F is a surface acoustic wave (SAW) filter designed for intermediate frequency (IF) signal processing in communication systems. This filter provides excellent selectivity and low insertion loss, making it suitable for various wireless applications.

Applications:

  • Wireless communication systems
  • Intermediate frequency (IF) filtering
  • Receiver front-end filtering
  • Cordless phones
  • Remote control systems

Features:

  • Center frequency: 36 MHz.
  • Low insertion loss.
  • High selectivity.
  • Surface mount package.
  • Compact size.
  • Stable performance over temperature.

Benefits:

  • Improved signal-to-noise ratio due to high selectivity.
  • Reduced signal attenuation due to low insertion loss.
  • Smaller system size due to compact surface mount package.
  • Enhanced system reliability due to stable performance over temperature.

Additional Details:

The TFS36F operates at a center frequency of 36 MHz and is designed for IF signal processing in wireless communication systems. The low insertion loss ensures minimal signal attenuation, while the high selectivity effectively filters out unwanted signals. The surface mount package simplifies assembly and reduces board space requirements. The stable performance over temperature ensures reliable operation under varying environmental conditions.

This SAW filter is typically used in receiver front-ends to improve signal quality and reduce interference. Its compact size and stable performance make it a suitable choice for various wireless applications, including cordless phones and remote control systems. The TFS36F’s ability to provide high selectivity and low insertion loss makes it a valuable component in communication systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Linear Technology
Lowest to $9.1303
Semtech Corporation
Need more? Email Us
Spansion
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess