EN
  • EN
  • DE

SG2001-2.85XN5

Part No SG2001-2.85XN5
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 319501-SG2001-2.85XN5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG2001-2.85XN5 CAD Model

Description

The SG2001-2.85XN5 is a voltage detector IC manufactured by SG Micro Corp. This device is designed to monitor the input voltage and provide a reset signal when the voltage drops below a specified threshold level, in this case, 2.85V. It's commonly used to protect microcontrollers and other sensitive electronic components from malfunctions caused by undervoltage conditions.

Applications:

  • Microcontroller Reset Circuits: Ensuring a proper reset of a microcontroller during power-up, power-down, or brownout conditions.
  • Battery Monitoring: Detecting low battery conditions in portable electronic devices to prevent deep discharge.
  • Power Supply Monitoring: Supervising the output voltage of power supplies to ensure they remain within safe operating limits.
  • Real-Time Clock (RTC) Backup Systems: Preserving data in RTC systems during power failures.
  • Memory Protection: Protecting data stored in volatile memory from corruption when the supply voltage drops.

Features:

  • Precise Voltage Detection: Accurately monitors the input voltage against the specified threshold.
  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package Size: Allows for easy integration into compact electronic devices.
  • Open-Drain Output: Provides flexibility in interfacing with various microcontroller systems.
  • Wide Operating Temperature Range: Ensures reliable operation in a variety of environmental conditions.

Benefits:

  • Improved System Reliability: Prevents system crashes and data corruption caused by voltage fluctuations.
  • Extended Battery Life: Low power consumption helps to extend the operating time of battery-powered devices.
  • Simplified Circuit Design: Reduces the need for external components and simplifies the overall circuit design.
  • Enhanced Data Integrity: Protects data stored in volatile memory during power failures or voltage drops.
  • Cost-Effective Solution: Provides a reliable and cost-effective solution for voltage monitoring and reset functions.

This voltage detector is a crucial component in ensuring the stable and reliable operation of electronic systems. Its precise voltage monitoring, low power consumption, and small package size make it an ideal choice for a wide range of applications. The open-drain output allows for flexible integration with various logic levels and microcontroller systems.

Technical Specifications:

  • Threshold Voltage: 2.85V
  • Supply Voltage Range: Typically 1.6V to 5.5V (Refer to the datasheet for specific values)
  • Supply Current: Typically in the microampere (μA) range (Refer to the datasheet for specific values)
  • Output Type: Open-Drain
  • Package: Commonly available in SOT-23 or similar small outline packages
  • Operating Temperature Range: Typically -40°C to +85°C (Refer to the datasheet for specific values)

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Texas Instruments
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
AMCC
Lowest to $3.2617
STMicroelectronics
Lowest to $0.3972

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess