EN
  • EN
  • DE

SHT40A-AD1B-R2

Part No SHT40A-AD1B-R2
Manufacturer Sensirion AG
Catalog Moisture Sensors, Humidity
Description AUTOMOTIVE SENSOR HUMID/TEMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sensirion AG
Category Sensors, Transducers > Humidity, Moisture Sensors
Part Status Active
Sensor Type Humidity, Temperature
Humidity Range 0 ~ 100% RH
Output Type I2C
Output 16b
Accuracy ±3% RH
Response Time 4 s
Voltage - Supply 2.3V ~ 5.5V
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian SHT40A-AD1B-R2 CAD Model

Description

Highlights

Accuracies ΔRH = ±1.0 %RH, ΔT = ±0.1 °C

 VDD = 1.08 V … 3.6 V

 Avg. current: 0.4 µA, Idle current: 80 nA

 I2C FM+, CRC checksum, multip. I2C addr.

 Patented protection options1 , PTFE membrane and removable protective cover

 Operating range: 0 … 100 %RH, −40…125 °C

 Fully functional in a condensing environment

 Power heater, true NIST-traceability

 JEDEC JESD47 qualification

 Sensor-specific calibration certificate acc. to ISO 17025: 2017, 3-point temp. calibration

You May Also Be Interested in

Maxim Integrated
DS1726 Series 5.5 V Surface Mount Digital Temperature Sensor - MICRO-8
Lowest to $13.4465
Texas Instruments
HUMIDITY SENSOR
Lowest to $1.1532
Texas Instruments
LOW POWER HUMIDITY AND TEMPERATU
Lowest to $0.4515
Sensirion AG
SENSOR HUMI/TEMP I2C 2% SMD
Lowest to $0.6603
Sensirion AG
SENSOR HUMID/TEMP 3V SDM 2% SMD / Humidity Temperature Sensor 0 ~ 100% RH SDM ±2% RH 8 s Surface Mount
Need more? Email Us
Honeywell
SENS HUMIDITY 5V ANLG 3.5% 3SIP
Lowest to $11.8868
NXP / Nexperia
Need more? Email Us
Omron
Industrial Temperature Sensors
Need more? Email Us
Amphenol
SENSOR HUMID/TEMP 5V PDM 2% SMD
Lowest to $9.9508

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess