EN
  • EN
  • DE

SHT25

Part No SHT25
Manufacturer Sensirion AG
Catalog Moisture Sensors, Humidity
Description SENSOR HUMI/TEMP 3V I2C 1.8% SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sensirion AG
Packaging Reel - TR
Status Active
Sensor Type Humidity, Temperature
Humidity Range 0 to 100% RH
Output Type I2C
Output 12b
Accuracy ±1.8% RH
Response Time 8s
Supply Voltage - Operating 2.1 V to 3.6 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Win Source Part Number 028320-SHT25
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Sensing & Instrumentation
Quantity per package 400
Ultra Librarian 3D Model Ultra Librarian SHT25 CAD Model

Description

The Sensirion AG SHT25 is a high popularity electronic component used in sensing and instrumentation.

  • Manufacturer: Sensirion AG
  • Type: Humidity and temperature sensor
  • Accuracy: ±1.8% RH
  • Humidity Range: 0 to 100% RH
  • Output Type: I2C
  • Output: 12b
  • Response Time: 8s
  • Temperature Range: -40°C to 125°C
  • Supply Voltage: 2.1 V to 3.6 V
  • Win Source Part Number: 028320-SHT25
  • Packaging: Reel - TR
  • RoHS State: Verification required

You May Also Be Interested in

Sensirion AG
SENSOR HUMI/TEMP I2C 2% SMD
Lowest to $0.8150
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Honeywell
Board Mt. Humidity Sensors
Need more? Email Us
Aosong
±2%RH -40℃~+80℃ 0%RH~100%RH I2C SIP-4 Humidity, Moisture Sensors RoHS
Lowest to $2.0752
Texas Instruments
SENSOR HUMI/TEMP 3.3V I2C 3% SMD
Lowest to $19.2072
Sensirion AG
AUTOMOTIVE SENSOR HUMID/TEMP 3%
Lowest to $4.5112
Omron
SENSOR HUMIDITY
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4714 $56.8284
13+ $7.7715 $101.0295
20+ $7.5286 $150.5720
28+ $7.2857 $203.9996
36+ $7.0429 $253.5444
48+ $6.3143 $303.0864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,833 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess