EN
  • EN
  • DE

ZN-THS11C-S

Part No ZN-THS11C-S
Manufacturer Omron
Catalog Moisture Sensors, Humidity
Description SENS HUMID 24V LCD/SDCARD 2.5%
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Sensor Type Humidity, Temperature
Humidity Range 0 ~ 99% RH
Output Type LCD, SD Card
Output CSV File
Accuracy ±2.5% RH
Response Time 10 s
Voltage - Supply 24V
Mounting Type User Defined
Operating Temperature -25°C ~ 60°C
Package / Case Module
Supplier Device Package -;5;9;7;10;8;3;4;2;1;1528;1588;2084;4809;600370;1782;4991;5016;4728;3083;2170;828;118;101;600443;1864;2283;1738;602;1661;813;601987;2726;1084;5749;602203;2066;480;2330;2952;5073;602212;5455;602071;2508;1859;591;2119;2273;3588;1188;5880;5532;236;298;149;1778;20;3798;4008;2618;1597;2752;1649;602280;425;1855;336;1568;3244;497;445;223;2287;296;1737;56;732;818;0;73701;108695;108696;108691;108690;108688;108689;108700;108687;108686;108692;121539;90066;26859;38591;13231;49524;119754;125084;32873;120848;132378;125968;93252;49125;30732;30733;49126;49127;49128;49129;101810;110467;113735;110468;113736;110409;101811;110466;101812;57570;98517;122747;40710;49130;40711;40712;40713;89739;110000;132336;132332;104470;122977;77490;77035;93355;108371;123480;95254;92525;104072;53945;53221;87045;91988;128382;97460;66478;15884;66083;10943;8;62;61;3;792;2;243;804;250;4;1;17;6;0;2;7;1;1;697617;356656;356666;356668;356669;697616;376919;697618;3013;460410;3545;3549;39920;791138;229202;712440;64301;64304;64306;137963;138061;138068;138069;138071;180747;1;1;313713;313767;492251;697615;509526;313832;492672;313845;326439;338722;802546;345107;349377;356918;752314;752419;363920;363990;366799;376653;666326;385377;391052;396000;399059;398950;399058;400782;405967;406106;423491;423593;819971;39600;819970;39616;39651;509592;84924;490242;475125;490245;114689;475124;490243;189713;490244;203619;227862;456747;726096;677702;237050;120897;121123;47030;790137;55610;55676;790136;57771;500692;168943;129798;171871;172743;208543;249195;507531;293884;64319;80002;80655;86950;92711;96790;107782;253336;284662;243754;257278;264007;275524;1;335567;399058;509525;1084;1132;712438;1217;1218;1273;1288;1684;1685;712439;1783;2106;2107;2153;2332;2366;2503;2504;2783;791383;1;14 ms;300 ms;1 s;1.3 s;1.5 s;2 s;3 s;4 s;5 s;6 s;7 s;8 s;10 s;15 s;18 s;20 s;25 s;29 s;30 s;50 s;60 s;72 s;120 s;180 s;424847;490250;490248;185540;191237;213586;256105;712442;819969;159035;161313;805743;790138;712443;719671;510145;791093;87119;96928;91586;490249;490247;212891;1;120868;121077;121215;42987;55754;56338;56352;56358;59577;58188;58218;61153;61334;62974;61781;168983;169013;125344;124667;127091;127116;128790;130294;130307;132272;134947;202627;202873;202896;172070;173068;174115;174215;174218;174225;176573;177404;177454;697619;228782;208699;209941;249171;267518;267528;295235;295241;743732;425033;305504;305518;305520;305526;74515;74579;74581;74587;80339;80340;791174;87718;87772;87776;87777;87785;87789;87862;791527;103542;103576;103578;726609;727188;727189;726092;116522;116528;727191;727190;144732;155183;226124;76920;791384;1;1;324521;329230;339014;341962;349291;383652;409393;411897;419016;285939;236096;212425;212434;212447;212466;212475;212478;212497;212507;212530;212571;212585;212605;212617;181551;181560;181569;181571;492252;714322;714321;156416;156430;156439;156454;714320;139388;433277;139395;139399;139404;139409;139423;139428;509589;114052;509588;66963;66977;66990;67015;67021;38883;38936;38940;38945;38954;509590;38959;38976;38991;39003;726608;235157;509591;99324;236080;139808;1;1;316912;1;312102;168643;168669;202544;228268;228338;228477;228484;228896;267272;267347;267415;267606;267607;267616;267669;267674;267753;294053;730782;294911;294928;295031;295311;295316;295401;74371;74384;74749;97333;108889;154708;155312;1;336637;356293;468821;376802;390015;392278;401192;401214;168650;227446;227450;228252;228267;228309;228927;454123;266546;266606;266672;266759;267228;267251;267713;267762;293985;294078;294302;294874;294926;295475;73277;73517;97350;108525;155044;1;376802;664366;390015;392278;413665;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian ZN-THS11C-S CAD Model

Description

NULL

You May Also Be Interested in

Honeywell
SENS HUMIDITY 5V ANLG 3.5% 3SIP
Lowest to $11.8868
Sensirion AG
SENSOR HUMI/TEMP I2C 2% SMD
Lowest to $0.8150
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us
Honeywell
Humidity, Moisture Sensors
Need more? Email Us
Analog Devices Inc.
Temp Sensor Analog 8-Pin SOIC N T/R
Need more? Email Us
Sensirion AG
SHT30-ARP-B2.5kS Sensirion Board Mount Humidity Sensors RH Accuracy +/- 3% Analog, DFN Type datasheet, inventory, & pricing.
Lowest to $1.6881
Amphenol Advanced Sensors
SENSOR HUMID/TEMP 5V I2C 3% SIP
Need more? Email Us
Honeywell
Board Mt. Humidity Sensors
Need more? Email Us
Texas Instruments
0.5% RH DIGITAL HUMIDITY SENSOR,
Lowest to $29.3234

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess