EN
  • EN
  • DE

SHT20

Part No SHT20
Manufacturer Sensirion AG
Catalog Moisture Sensors, Humidity
Description Humidity/Temperature Sensor Digital Serial (2-Wire, I2C) Automotive 6-Pin DFN EP T/R / SENSOR HUMID/TEMP 3V I2C 3% SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sensirion AG
Packaging Reel - TR
Status Active
Sensor Type Humidity, Temperature
Humidity Range 0 to 100% RH
Output Type I2C
Output 12b
Accuracy ±3% RH
Response Time 8s
Supply Voltage - Operating 2.1 V to 3.6 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Win Source Part Number 097902-SHT20
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 1,500
Family Name SHT20
Introduction Date June 03, 2014
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SHT20 CAD Model

Description

The Sensirion AG 097902-SHT20 is a humidity and temperature sensor that operates at a temperature range of -40°C to 125°C.

  • Manufacturer: Sensirion AG
  • Temperature Range: -40°C to 125°C
  • Accuracy: ±3% RH
  • Humidity Range: 0 to 100% RH
  • Output Type: I2C
  • Output: 12b
  • Package: Reel - TR
  • Mounting: SMD (SMT)
  • Estimated EOL Date: 2026

You May Also Be Interested in

Texas Instruments
SENSOR HUMI/TEMP 3.3V I2C 3% SMD
Lowest to $19.2072
Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD
Lowest to $4.3640
Sensirion AG
SENSOR HUMI/TEMP I2C 2% SMD
Lowest to $0.8150
Sensirion AG
SHT30-ARP-B2.5kS Sensirion Board Mount Humidity Sensors RH Accuracy +/- 3% Analog, DFN Type datasheet, inventory, & pricing.
Lowest to $1.6881
Honeywell
SENS HUMIDITY 5V ANLG 3.5% 3SIP
Lowest to $11.8868
TE Connectivity
HPP845E034R4 TE Connectivity / Measurement Specialties Board Mount Humidity Sensors I.C 20D RH/T B400 DIGITAL datasheet, inventory, & pricing.
Lowest to $2.4448
Humirel
RELATIVE HUMIDITY MODULE
Lowest to $23.2836
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us
Maxim Integrated
DS1726 Series 5.5 V Surface Mount Digital Temperature Sensor - MICRO-8
Lowest to $13.4465

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0234 $50.5850
53+ $1.8953 $100.4509
82+ $1.8313 $150.1666
118+ $1.7032 $200.9776
153+ $1.6392 $250.7976
191+ $1.5752 $300.8632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,700 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess