EN
  • EN
  • DE

M252532V

Part No M252532V
Manufacturer Sensata-Crydom
Catalog SCRs - Single - Modules
Description MODULE POWER 25A 600V SCR BRIDGE / SCR Module 600 V Bridge, Single Phase - All SCRs Chassis Mount Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs - Modules
Mfr Sensata-Crydom
Package Bulk
Product Status Not For New Designs
Structure Bridge, Single Phase - All SCRs
Number of SCRs, Diodes 4 SCRs
Voltage - Off State 600 V
Voltage - Gate Trigger (Vgt) (Max) 2.5 V
Current - Gate Trigger (Igt) (Max) 50 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 300A @ 60Hz
Current - Hold (Ih) (Max) 75 mA
Mounting Type Chassis Mount
Package / Case Module
Base Product Number M252532
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.30.0080
Standard Package 10
Win Source Part Number 1210806-M252532V
Ultra Librarian 3D Model Ultra Librarian M252532V CAD Model

Description

The M252532V thyristor module from Sensata-Crydom is a high-performance module that is ideal for use in a wide range of applications.

  • Current Hold (Ih): 75 mA
  • Voltage Off State: 600 V
  • Voltage Gate Trigger (Vgt): 2.5V
  • Current Gate Trigger (Igt): 50 mA
  • Current Non-Rep. Surge: 300A @ 60Hz
  • Structure: Bridge, Single Phase - All SCRs
  • Number of SCRs/Diodes: 4
  • Mounting Type: Chassis Mount
  • Package: Module
  • ECCN: EAR99
  • MSL Level: Not Applicable
  • HTSUS: 8541.30.0080
  • Packaging: Bulk
  • Standard Package: 10 units

You May Also Be Interested in

Vishay
SCR MODULE 1.6KV 210A ADD-A-PAK
Need more? Email Us
Vishay
SCR MODULE 600V 235A ADD-A-PAK
Need more? Email Us
Vishay
SCR MODULE 600V 235A ADD-A-PAK
Need more? Email Us
Sensata-Crydom
SCR MODULE 600V 22A MODULE
Need more? Email Us
Vishay
SCR MODULE 1.2KV 8-PACE-PAK
Need more? Email Us
IXYS
SCR MODULE 1.4KV 33A TO-240AA
Lowest to $49.8317
IXYS
SCR MODULE 1.6KV 500A Y2-DCB
Need more? Email Us
Infineon Technologies
MOODULE
Need more? Email Us
IXYS
SCR MODULE 1.2KV V1A-PAK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess