EN
  • EN
  • DE

MCC21-14IO8B

Part No MCC21-14IO8B
Manufacturer IXYS
Catalog SCRs - Single - Modules
Description SCR MODULE 1.4KV 33A TO-240AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Structure Series Connection - All SCRs
Number of SCRs, Diodes 2 SCRs
Voltage - Off State 1.4 kV
Current - On State (It (AV)) (Max) 21 A
Current - On State (It (RMS)) (Max) 33 A
Voltage - Gate Trigger (Vgt) (Max) 1 V
Current - Gate Trigger (Igt) (Max) 65 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 320A, 350A
Current - Hold (Ih) (Max) 100 mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Chassis Mount
Case / Package TO-240AA
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1494142-MCC21-14IO8B
Ultra Librarian 3D Model Ultra Librarian MCC21-14IO8B CAD Model

Description

N

You May Also Be Interested in

Vishay
SCR MODULE 1.4KV 100A ADD-A-PAK
Need more? Email Us
IXYS
SCR MODULE 2KV 300A Y4-M6
Need more? Email Us
Infineon Technologies
MOODULE
Need more? Email Us
Vishay
SCR MODULE 1.6KV 135A ADD-A-PAK
Need more? Email Us
Infineon Technologies
THYR / DIODE MODULE DK
Lowest to $139.2000
Sensata-Crydom
SCR MODULE 600V MODULE
Need more? Email Us
Vishay
SCR MODULE 1.2KV 8-PACE-PAK
Need more? Email Us
Sensata-Crydom
SCR MODULE 600V MODULE
Need more? Email Us
IXYS
SCR MODULE 1.6KV 880A Y1-CU
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.8317 $99.6634
3+ $40.8876 $122.6628
4+ $39.6098 $158.4392
6+ $38.3321 $229.9926
7+ $37.0544 $259.3808
10+ $33.2212 $332.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess