EN
  • EN
  • DE

66L120-0368

Part No 66L120-0368
Manufacturer Sensata-Airpax
Catalog Temperature Sensors - Thermostats - Mechanical
Description THERMOSTAT 120DEG C SPST-NC 4SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical
Mfr Sensata-Airpax
Series 6600
Package Tube
Product Status Active
Circuit SPST-NC
Switching Temperature 248°F (120°C)
Reset Temperature 194°F (90°C)
Current Rating - AC 1A (120V)
Current Rating - DC 1A (48V)
Tolerance ±9°F (±5°C)
Switching Cycles 25K
Termination Style PC Pins
Mounting Type Surface Mount
Package / Case 4-SMD, Gull Wing
Base Product Number 66L120
Standard Package 50 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9065
California Prop 65 Warning Information
Win Source Part Number 856935-66L120-0368
Ultra Librarian 3D Model Ultra Librarian 66L120-0368 CAD Model

Description

The 66L120-0368 is a mechanical thermostat temperature sensor designed for accurate temperature control in various applications.

  • Switching Temperature: 248°F (120°C)
  • Reset Temperature: 194°F (90°C)
  • Circuit: SPST-NC
  • Current Rating (AC): 1A (120V)
  • Current Rating (DC): 1A (48V)
  • Mounting: Surface Mount
  • Termination: PC pins
  • Package Size: 4-SMD, Gull Wing
  • Package: Tube (50 pieces)
  • Commonly Used in: Industrial equipment, HVAC systems, and automotive applications
  • Manufacturer: Sensata-Airpax
  • Product Status: Active

You May Also Be Interested in

Sensata-Airpax
THERMOSTAT 70DEG C NO TO220-2
Need more? Email Us
Sensata-Airpax
THERMOSTAT 115DEG C NC TO220-2 / Thermostat 240°F (115°C) SPST-NC TO-220-2 PC Pins
Need more? Email Us
Sensata-Airpax
THERMOSTAT 85DEG C NO TO220-2
Lowest to $1.4414
Honeywell
THERMOSTAT CYLINDER W/ FLANGE QC
Lowest to $34.3404
Kemet
KEMET, TRS-, TEMPERATURE SENSORS /
Need more? Email Us
Sensata Technologies/Airpax
THERMOSTAT 66DEG C SPST-NC CYLIN /
Need more? Email Us
Sensata-Airpax
THERMOSTAT 115DEG C NO TO220-2
Lowest to $9.1363
Sensata-Airpax
THERMOSTAT 85DEG C SPST-NO 8DIP / Thermostat 185°F (85°C) SPST-NO 8-DIP (0.300", 7.62mm), 4 Leads PC Pins
Lowest to $12.5125
Kemet
THERMOSTAT 130DEG C SPST-NC MOD /
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4725 $66.3075
15+ $7.7724 $116.5860
24+ $7.5294 $180.7056
32+ $7.2866 $233.1712
41+ $7.0438 $288.7958
55+ $6.3151 $347.3305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess