EN
  • EN
  • DE

67F070P

Part No 67F070P
Manufacturer Sensata-Airpax
Catalog Temperature Sensors - Thermostats - Mechanical
Description THERMOSTAT 70DEG C NO TO220-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical
Mfr Sensata-Airpax
Series 6700
Package Tube
Product Status Active
Circuit SPST-NO
Switching Temperature 158°F (70°C)
Reset Temperature 122°F (50°C)
Current Rating - DC 0.5A (48V)
Tolerance ±9°F (±5°C)
Switching Cycles 20K
Termination Style PC Pins
Mounting Type Through Hole
Package / Case TO-220-2
Base Product Number 67F070
Standard Package 50 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9065
California Prop 65 Warning Information
Win Source Part Number 856947-67F070P
Ultra Librarian 3D Model Ultra Librarian 67F070P CAD Model

Description

The 856947-67F070P is a mechanical thermostat temperature sensor from the 6700 series by Sensata-Airpax.

  • Series: 6700
  • Manufacturer: Sensata-Airpax
  • Termination Style: PC pins
  • Package: Tube
  • Standard Package: 50 pieces
  • Tolerance: ±9°F (±5°C)
  • Circuit Type: SPST-NO
  • Switching Temperature: 158°F (70°C)
  • Reset Temperature: 122°F (50°C)
  • Current Rating (AC): Not specified
  • Current Rating (DC): 0.5A @ 48V
  • Mounting Type: Through hole
  • Package/Case: TO-220-2
  • ECCN: EAR99
  • MSL Level: 1 (unlimited shelf life)
  • HTSUS Code: 8536.50.9065
  • Base Product Number: 67F070
  • Product Status: Active
  • Compliance: California Prop 65

You May Also Be Interested in

Honeywell
THERMOSTAT MODULE SOLDER LUG /
Need more? Email Us
Sensata-Airpax
THERMOSTAT 115DEG C NO TO220-2
Lowest to $9.1363
Honeywell
THERMOSTAT SPST-NC CYLINDER QC /
Need more? Email Us
Cantherm
THERMOSTAT 65DEG C SPST-NC CYL /
Need more? Email Us
Sensata-Airpax
THERMOSTAT 115DEG C NC TO220-2 / Thermostat 240°F (115°C) SPST-NC TO-220-2 PC Pins
Need more? Email Us
Honeywell
THERMAL-COMMERCIAL THERMAL /
Need more? Email Us
Honeywell
THERMOSTAT MANUAL RESET MODUL QC /
Need more? Email Us
Kemet
KEMET, TRS-, TEMPERATURE SENSORS /
Need more? Email Us
Honeywell
THERMOSTAT CYLINDER W/ FLANGE QC
Lowest to $34.3404

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess