EN
  • EN
  • DE

AD5204BRU50

Part No AD5204BRU50
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 50KOHM 256TAP 24TSSOP / Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Analog Devices Inc.
Packaging Tube
Product Status Obsolete
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 256
Resistance (Ohms) 50k
Interface SPI
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V, ±2.3V ~ 2.7V
Features Cascade Pin, Selectable Address
Tolerance ±30%
Temperature Coefficient (Typ) 700ppm/°C
Mounting Surface Mount
Supplier Device Package 24-TSSOP
Case / Package 24-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 50
Base Product Number AD5204
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANAANAAD5204BRU50,2156-AD5204BRU50-AD
Standard Package 62
Win Source Part Number 1319609-AD5204BRU50
Ultra Librarian 3D Model Ultra Librarian AD5204BRU50 CAD Model

Description

Product Overview: AD5204BRU50

The AD5204BRU50 is a high-performance, quad-channel digital potentiometer manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This robust component offers a unique combination of versatility and efficiency, making it an ideal solution for a wide range of applications including calibration adjustments, programmable filters, and audio control systems.

Key Features:

  • Resolution: The AD5204BRU50 boasts a 256-position resolution, providing fine incremental adjustments for precise control.
  • Quad-Channel: Equipped with four independent programmable potentiometers, this device allows for multiple adjustments within a single package, saving space and reducing complexity in circuit designs.
  • Non-Volatile Memory: With onboard non-volatile memory, the AD5204BRU50 retains its programmed resistance values even after power-off, ensuring consistent performance across power cycles.
  • Interface: The device is easily controlled via a simple SPI-compatible serial interface, which facilitates straightforward integration into existing digital systems.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2.7V to 5.5V, providing design flexibility for both low and high voltage applications.
  • Packaging: The AD5204BRU50 is available in a compact TSSOP (Thin Shrink Small Outline Package) form factor, making it suitable for space-constrained applications.

Applications:

The versatility of the AD5204BRU50 allows it to be used in various sectors such as:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Communication systems
  • Medical devices

Reliability and Quality:

Analog Devices Inc. is known for its commitment to quality, and the AD5204BRU50 is no exception. Each component is designed to meet the highest standards of reliability and performance, ensuring that it can withstand the demands of even the most challenging environments.

In summary, the AD5204BRU50 from Analog Devices Inc. is a versatile, reliable, and efficient solution for designers looking to add adjustable resistance features to their electronic designs. Its combination of high resolution, multiple channels, non-volatile memory, and ease of use make it a valuable addition to any project requiring precision control.

You May Also Be Interested in

Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess