EN
  • EN
  • DE

ZMY5.6

Part No ZMY5.6
Manufacturer Semtech Corporation
Catalog Electronic Wholesale
Description SILICON PLANAR POWER ZENER DIODES 
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 1283179-ZMY5.6
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMY5.6 CAD Model

Description

The ZMY5.6 is a 5.6V Zener diode manufactured by Semtech Corporation. It is designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. Zener diodes are widely used to protect sensitive components from overvoltage conditions and to create stable reference voltages.

Applications:

  • Voltage regulation in power supplies.
  • Transient voltage suppression.
  • Overvoltage protection in sensitive circuits.
  • Reference voltage generation.
  • Clipping and clamping circuits.

Features:

  • Fixed 5.6V Zener Voltage: Provides a stable reference voltage.
  • Low Reverse Leakage Current: Minimizes current consumption in the off state.
  • High Surge Current Capability: Protects circuits from transient voltage spikes.
  • Small Package Size: Compact design for space-constrained applications.
  • Fast Response Time: Quickly clamps overvoltage transients.

Benefits:

  • Improved Circuit Protection: Prevents damage from overvoltage conditions.
  • Stable Voltage Reference: Provides a reliable reference voltage for various circuits.
  • Simplified Circuit Design: Easy to integrate into existing circuits.
  • Enhanced System Reliability: Protects sensitive components from damage.
  • Cost-Effective Protection: Provides reliable voltage regulation at a low cost.

Additional Details:

The ZMY5.6 is designed to operate over a wide temperature range, making it suitable for use in harsh environments. The low reverse leakage current minimizes power consumption in battery-powered applications. The high surge current capability ensures that the diode can withstand transient voltage spikes without damage. The small package size makes it suitable for portable electronic devices where board space is limited.

The Zener diode is commonly used in power supplies to regulate the output voltage and prevent overvoltage conditions. It is also used in automotive electronics, industrial control systems, and consumer electronics applications where voltage regulation and transient voltage suppression are required. The device provides quick response in the face of transient voltage spikes.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8432 $59.0240
170+ $0.6918 $117.6060
260+ $0.6699 $174.1740
360+ $0.6491 $233.6760
465+ $0.6272 $291.6480
620+ $0.5625 $348.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess