EN
  • EN
  • DE

XE8801AMI

Part No XE8801AMI
Manufacturer Semtech Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1008+
Reference case QFP-44
Manufacturer Semtech Corporation
Manufacturer Homepage www.semtech.com
Win Source Part Number 717070-XE8801AMI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XE8801AMI CAD Model

Description

The XE8801AMI is a member of Semtech's LoRa Edge geolocation platform. It's designed for asset tracking and location-based applications, leveraging LoRaWAN connectivity and GNSS scanning for precise positioning.

Applications

  • Asset tracking (e.g., pallets, containers, vehicles)
  • Inventory management
  • Supply chain monitoring
  • Geofencing
  • Theft prevention
  • Livestock tracking
  • Cold chain monitoring

Features

  • LoRaWAN Connectivity: Enables long-range, low-power communication over LoRaWAN networks.
  • GNSS Scanning: Utilizes GNSS (GPS, BeiDou) scanning to determine location. It scans for satellite signals and uploads the scan data to the cloud for location solving, reducing on-device power consumption and processing requirements.
  • Wi-Fi Scanning: Can optionally use Wi-Fi scanning for indoor geolocation in environments where GNSS signals are weak or unavailable.
  • Low Power Consumption: Optimized for battery-powered devices, enabling long battery life.
  • Cloud-Based Geolocation: Location calculations are performed in the cloud using Semtech's geolocation services.
  • Secure Communication: Supports secure data transmission over LoRaWAN.

Benefits

  • Accurate Geolocation: Provides precise location information for asset tracking and monitoring.
  • Long Battery Life: Low-power design enables extended operation without frequent battery replacements.
  • Wide Coverage: LoRaWAN connectivity provides long-range communication capabilities.
  • Reduced Device Cost: Cloud-based geolocation reduces the processing requirements on the device, lowering the overall cost.
  • Simplified Deployment: Easy integration with LoRaWAN networks and Semtech's geolocation platform simplifies deployment.
  • Indoor/Outdoor Tracking: GNSS and Wi-Fi scanning enables both indoor and outdoor tracking.

Additional Details

The XE8801AMI integrates a LoRaWAN transceiver, GNSS scanner, and Wi-Fi scanner into a single chip. The GNSS scanner captures raw GNSS data, which is then transmitted to the cloud for processing. The cloud-based geolocation service uses advanced algorithms to determine the device's location. The device also supports various power-saving modes to further extend battery life. It is often used in conjunction with LoRaWAN gateways and network servers to provide a complete asset tracking solution. Semtech provides a software development kit (SDK) to facilitate the development of custom applications.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess